location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MP230L Performance Mouse — Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP230L Performance Mouse — Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72453WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896724537 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington MP230L Performance Mouse — Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Black
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 7
More>>>
Track-on-Glass Sensor
Track-on-Glass Sensor

The unique HD laser can track your hand movements on even the most difficult surfaces, including glass, so you can perform at your peak for increased productivity

2.4 GHz Wireless Connection
2.4 GHz Wireless Connection

Using a compact nano receiver, provides the ultimate freedom and mobility for your mouse with a cord-free connection so you can keep your desktop less cluttered

Full-Size Comfort
Full-Size Comfort

The two-button, scroll wheel design gives both right-handed and left-handed users the freedom to get the most out of the mouse with contours that allows for pain-free extended usage

Side and DPI Adjustment Buttons
Side and DPI Adjustment Buttons

The side buttons allow for quicker browser navigation and the DPI adjustments buttons near the scroll wheel let you speed up or slow down the cursor tracking for precision control on your monitor

Plug & Play Installation
Plug & Play Installation

Simply insert the wireless USB receiver into your device and you’ll be up and scrolling quickly as the mouse driver will download and install automatically

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
7
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Wireless range
10 m
Plug and Play
Yes
Power
Auto power off
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Weight & dimensions
Width
76 mm
Depth
39 mm
Height
124 mm
Weight
160 g
Packaging data
Package width
146 mm
Package depth
67 mm
Package height
196.8 mm
Package weight
240 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Brand Image Product code Product Stock Price from
Kensington K72464WW mouse Office Ambidextrous RF Wireless 1000 DPI Kensington K72464WW mouse Office Ambidextrous RF Wireless 1000 DPI
(show image)
K72464WW K72464WW
Kensington Pro Fit 2.4GHz Wireless Mobile Mouse - Black Kensington Pro Fit 2.4GHz Wireless Mobile Mouse - Black
(show image)
K72452WW Pro Fit 2.4GHz Wireless Mobile Mouse - Black