location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync PA242W-SV2 LED display 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA242W-SV2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003948 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112209
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:59
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync PA242W-SV2 LED display 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED AH-IPS
  • - 1920 x 1200 pixels 16:10
  • - 8 ms 340 cd/m² 1000:1
  • - 37 W
More>>>
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
AH-IPS
Backlight type
RGB LED
Touchscreen *
No
Display brightness (typical)
340 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
720 x 400, 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1200 x 1920, 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080p, 480p, 576p, 720p
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Horizontal scan range
31.5 - 93.8 kHz
Vertical scan range
50 - 85 Hz
Digital horizontal frequency
31.5 - 91.1 kHz
Digital vertical frequency
50 - 85 Hz
DDC/CI
Yes
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
2
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 200 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Ergonomics
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
37 W
Power consumption (max)
56 W
Power consumption (PowerSave)
2 W
AC input voltage
100 - 240 V
Annual energy consumption
54 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
556.8 mm
Depth (with stand)
227.6 mm
Height (with stand)
528 mm
Weight (with stand)
10.6 kg
Width (without stand)
556.8 mm
Depth (without stand)
85 mm
Height (without stand)
362.4 mm
Weight (without stand)
7.4 kg
Bezel width (side)
1.82 cm
Bezel width (top)
1.82 cm
Bezel width (bottom)
1.82 cm
Packaging data
User Guide on CD-ROM
Yes
Packaging content
Manual
Yes
Other features
Display
LED
On/off switch
Yes
Rotating
Yes
TV tuner integrated
No
Power consumption (economy mode)
28 W
ECO mode
Yes
Energy efficiency class (old)
C
Power management
Yes
Certification
C-tick; CCC; CE; ErP; FCC Class B; ISO 9241-307 (pixel failure class I); MPR II/ MPR III; PCBC/B-mark; PCT/Gost; PSB; RoHS; TCO 6.0; TÜV Ergonomics; TÜV GS; UL/C-UL or CSA
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-12-18 13:45:16
Uk has collected 7 expert reviews for NEC MultiSync PA242W-SV2 LED display 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalcameraworld.com
Updated:
2015-12-18 13:44:54
What is the best monitor for photo editing? Colour-accurate monitors offer true-to-life reproduction of photographic images, but price and performance varies. We've tested 10 of the top models available to see which monitor is best for photography.Choosin...
60%
layersmagazine.com
Updated:
2015-12-18 13:45:02
24″ Display for Graphics Professionals One of the most important hardware items for photo and graphics professionals is an accurate, excellent display. As the technologies improve and the products come down in price, it’s easier than ever to have a st...
Good Screen clarity; viewing angles; broad-spectrum color...
Bad Calibration Share & EnjoyTweet Author: daniel m. east...
80%
anandtech.com
Updated:
2015-12-18 13:45:16
Updated 10/2/2013 : Review has been updated to correct an issue with the non-SpectraView data. Please review the sRGB and AdobeRGB pages again if you have read this article before as they have been updated. The conclusions have been updated to match these...
Bottom line Thankfully NEC has delivered a monitor that shows off what can be done and has amazing performance on our test bench. Straight out of the box the performance is practically perfect. Even the pickiest user is going to find the NEC image to be as good as it...
0%
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)