location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G920F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G920FZDALUX
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.9 cm (5.1") 2560 x 1440 pixels
  • - Samsung Exynos 7 Octa 7420 2.1 GHz
  • - 3 GB 32 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 16 MP
  • - 2550 mAh Wireless charging
  • - Android 5.0
More>>>
Display
Display diagonal *
12.9 cm (5.1")
Screen shape
Flat
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
2560 x 1440 pixels
Display number of colours
16.78 million colours
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
557 ppi
Second display
No
Processor
Processor family *
Samsung Exynos
Processor model *
7 Octa 7420
Processor architecture
ARM big.LITTLE
Processor cores
4
Processor frequency *
2.1 GHz
64-bit computing
Yes
Coprocessor
Yes
Coprocessor frequency
1.5 GHz
Coprocessor cores
4
Storage
RAM capacity *
3 GB
Internal storage capacity *
32 GB
Compatible memory cards *
Not supported
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
16 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
30 fps
Resolution at capture speed
3840x2160@30fps
Video recording modes
1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Image stabilizer
Yes
Geotagging
Yes
Night mode
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
HSPA+, UMTS, WCDMA
4G standard *
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, PAN, PBAP, SAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
2G bands (secondary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 900, 1800, 1900, 2100, 2600 MHz
Tethering (modem-mode)
Yes
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
No
ANT+ enabled
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Design
Form factor *
Bar
Product colour *
Gold
Colour name
Gold Platinum
Performance
Video call
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, To-do list
Speakerphone
Yes
Flight mode
Yes
Voice commands
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Multimedia
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Image formats supported
BMP, GIF, JPG, PNG
Voice codecs
AMR-NB, AMR-WB
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.0
App distribution platform
Google Play
Google applications
Gmail, Google Maps, Google Play, YouTube
Bundled software
Chrome, Drive, Photos, Gmail, Google, Google+, Google Settings, Hangouts, Maps, Play Books, Play Games, Play Newsstand, Play Movie & TV, Play Music, Play Store, Voice Search, YouTube
Battery
Battery capacity *
2550 mAh
Talk time (3G) *
17 h
Browsing time (Wi-Fi)
12 h
Browsing time (3G)
10 h
Browsing time (4G)
11 h
Continuous audio playback time
49 h
Continuous video playback time
13 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
70.5 mm
Depth
6.8 mm
Height
143.4 mm
Weight *
138 g
Certificates
Head SAR (EU)
0.382 W/kg
Body SAR (EU)
0.499 W/kg
Packaging content
AC adapter included *
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Headset included
Yes
Other features
Touchscreen
Yes
Technical details
Built-in sensors details
Fingerprint Sensor, Geomagnetic Sensor, Hall Sensor, Heart Rate Sensor
Colour
Yes
Brand Image Product code Product Stock Price from
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh White Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh White
(show image)
SM-G920FZWELUX SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh White Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh White
(show image)
SM-G920FZWALUX SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh Gold Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh Gold
(show image)
SM-G920FZDELUX SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 128 GB 2550 mAh Black Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 128 GB 2550 mAh Black
(show image)
SM-G920FZKFLUX SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Black Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Black
(show image)
SM-G920FZKALUX SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 128 GB 2550 mAh Black Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 128 GB 2550 mAh Black
(show image)
SM-G920FZKFPHN SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh White Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh White
(show image)
SM-G920FZWEPHN SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh White Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh White
(show image)
SM-G920FZWAPHN SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh Gold Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh Gold
(show image)
SM-G920FZDEPHN SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Gold Samsung Galaxy S6 SM-G920F 12.9 cm (5.1") Single SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2550 mAh Gold
(show image)
SM-G920FZDAPHN SM-G920F 0.00
(excl. VAT)
0 (incl. VAT)