location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa Inflatable Miami

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lay-Z-Spa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Lay-Z-Spa Miami
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138914245 show
Category: Hot Tubs & Spas Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DoC (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Certificate (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Capacity *
669 L
Number of persons *
4 person(s)
Shape *
Round
Massage type *
Bubble/Jet massage
Suitable for outdoor use *
Yes
Flow rate
1300 l/h
Temperature (max)
40 °C
Temperature rise (min)
1.5 °C/h
Temperature rise (max)
2 °C/h
Foldable *
Yes
Inflatable *
Yes
Material *
PVC
Product colour *
Black, Blue, White
Assembly time
10 min
Timer
Yes
Built-in display
Yes
Certification
CE / GS
Intrastat code
90191090
Filtering
Filtering
Yes
Filter cartridge included
Yes
Weight & dimensions
Inner diameter
132 cm
Outer diameter
180 cm
Height *
650 mm
Deflated diameter
179 cm
Weight
32.2 kg
Filled weight
1026 kg
Packaging data
Package width
810 mm
Package depth
600 mm
Package height
450 mm
Package volume
228000, 226000
Package type
Box
Packaging content
Cover
Yes
Cover type
Inflatable cover
Optical disc included
DVD
Chemical floater
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White Bestway 54298 hot tub/spa 669 L 4 person(s) Round Black, White
(show image)
54298 54298
Bestway 54286 hot tub/spa 669 L 4 person(s) Round Grey Bestway 54286 hot tub/spa 669 L 4 person(s) Round Grey
(show image)
54286 54286
Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet Bestway Lay-Z-Spa 71" x 26"/1.80m x 66cm Havana AirJet
(show image)
54171 71" x 26"/1.80m x 66cm Havana AirJet