location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Air Hammer-Inflatation Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Hammer-Inflatation Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917925
Category:
An air pump is a device for pushing air.
Hand Air Pumps Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:15
The date of the most recent change of this product data-sheet in Icecat.
Features
Proper use *
Inflatables
Product colour *
Black
Stroke volume
3.5 l/cycle
Product type *
Floor air pump
Deflation mode
Yes
Intrastat code
84142080
Weight & dimensions
Height
480 mm
Weight
935 g
Package volume
52000 cm³
Packaging content
Hose included
Yes
Number of valve adapters
3
Packaging data
Package width
205 mm
Package depth
490 mm
Package height
118 mm
Package type
Box
Logistics data
Minimum order quantity
4 pc(s)
Products per pallet
72 pc(s)
Brand Image Product code Product Stock Price from
Bestway Air Hammer–Inflation Pump Bestway Air Hammer–Inflation Pump
(show image)
62086 Air Hammer–Inflation Pump