location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PH1202HL Large venue projector 12000 ANSI lumens DLP 1080p (1920x1080) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PH1202HL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003902
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611795
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PH1202HL Large venue projector 12000 ANSI lumens DLP 1080p (1920x1080) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - DLP 12000 ANSI lumens
  • - Laser 20000 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 1524 - 15240 mm (60 - 600")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 1392 W
More>>>
Projector
Supported aspect ratios
16:9
Screen size compatibility *
1524 - 15240 mm (60 - 600")
Projection distance
1.4 - 74.7 m
Projector brightness *
12000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Horizontal scan range
15 - 100 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Zoom capability
Yes
Number of optional lenses supported
6
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
2048 x 1080, 4096 x 2160, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p
Ports & interfaces
HDMI connector type
Full-size
DisplayPorts quantity
1
S-Video inputs quantity
1
HDBaseT port
Yes
USB 2.0 ports quantity
1
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Remote (IR) output
1
USB connector type
USB Type-A
Ports & interfaces
BNC input ports
5
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
43 dB
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
47 dB
Password protection
Yes
Certification
CE; ErP; TÜV GS
Design
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
1392 W
Power consumption (economy mode)
752 W
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
680 mm
Depth
860 mm
Height
333 mm
Weight *
68 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC
Quick start guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1
Maximum digital resolution
4096 x 2160 pixels
Brand Image Product code Product Stock Price from
NEC M353WS Short throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White NEC M353WS Short throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003975 M353WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC M323X Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White NEC M323X Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003973 M323X 0.00
(excl. VAT)
0 (incl. VAT)
NEC M403W Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White NEC M403W Standard throw projector 4000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003978 M403W 0.00
(excl. VAT)
0 (incl. VAT)
NEC M403H Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White NEC M403H Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003977 M403H 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM352Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM352Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003954 UM352Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC V302W Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White NEC V302W Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003895 V302W 0.00
(excl. VAT)
0 (incl. VAT)
NEC V332X Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White NEC V332X Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003894 V332X 0.00
(excl. VAT)
0 (incl. VAT)
NEC V302X Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White NEC V302X Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003893 V302X 0.00
(excl. VAT)
0 (incl. VAT)
NEC P502HL Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) 3D White NEC P502HL Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003694 P502HL 0.00
(excl. VAT)
0 (incl. VAT)
NEC PH1201QL Large venue projector 12000 ANSI lumens DLP DCI 4K (4096x2160) Black NEC PH1201QL Large venue projector 12000 ANSI lumens DLP DCI 4K (4096x2160) Black
(show image)
60003698 PH1201QL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)