location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8427B033
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation Borderless printing
  • - Built-in display 6.86 cm (2.7") LCD
  • - Wi-Fi USB port
More>>>
Printing
Borderless printing *
Yes
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Time to first page (colour, normal)
47 s
Features
Market positioning *
Home & office
Product colour *
White
Built-in display
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / Mini-USB Type-A
SmartCard slot
No
Network
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
SD, SDHC, SDXC
Power
Power source *
AC
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
178 mm
Depth
127 mm
Height
60.5 mm
Weight
810 g
Packaging data
AC adapter included
Yes
Other features
Gradations
256
LED indicators
Yes
Video capability
No
Wireless technology
WLAN 802.11b/g
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:08:29
Uk has collected 16 expert reviews for Canon SELPHY CP910 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 11:08:22
The CP910 is unusual in that it prints using dye sublimation rather than droplets of ink or grains of toner. In a dye-sub printer, a ribbon impregnated with solid dye is heated, turning the dye to a gas which solidifies again on the cool paper passing und...
60%
techadvisor.co.uk
Updated:
2015-09-10 11:08:22
Canon's chic little SELPHY CP910 is an upgrade of the CP900 photo printer they released in 2012 and has been issued in attractive glossy black or white editions. It's extremely lightweight (810g without the ink cartridge) and can easily be slipped into a...
Bottom line If you already own the SELPHY CP900 there will be no need to upgrade to the Canon SELPHY CP910 unless you want to make the most of direct Wi-Fi printing. However if you're starting from scratch, this will be a fun way to print smartphone photos wherever y...
80%
pcmag.com
Updated:
2015-09-10 11:08:22
Canon's newest iteration of its thermal-dye dedicated photo printer design, the Canon Selphy CP910 Wireless Compact Photo Printer ($99.99), shares almost all of its features with the Canon Selphy CP900%displayPrice% at %seller%. However, it adds one key f...
Good Small and portable. Optional battery. Can print directly and wirelessly from Android-, iOS-, and Windows RT-equipped phones and tablets.
Bad A little slower than its key competition...
Bottom line The Selphy CP910 is Canon's first 4-by-6 photo printer that can print directly from your phone...
80%