More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1031-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0300-004
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
30874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 6 expert reviews for Axis M1031-W camera housing White and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
83%
|
Source | Review comments | Score |
---|---|---|
techwarelabs.com
Updated:
2011-07-30 14:37:06 |
Security cameras are something the average consumer would see at an office building or your common store parking lot. These types of security cameras are usually close circuit cameras with miles of co-ax cables running to a central security office an...
![]() |
0%
|
ld2.ciol.com
Updated:
2011-07-30 14:37:06 |
Ever felt the need of having a security camera which is easy to install, uncomplicated and efficient? If so, then the Axis M1031 Network Camera is ideal for you. It can secure locations such as small businesses, boutiques, restaurants, hotels or...
![]() ![]() |
100%
|
pcmag.com
Updated:
2013-05-02 02:23:33 |
The Axis M1013-W Network Camera ($230 street) can provide decent video surveillance for a home or small business. It can also form part of a fairly sophisticated small business surveillance system when used with Iomega's line of NAS devices, which ha...
![]() ![]() ![]() |
60%
|
smallnetbuilder.com
Updated:
2014-05-30 07:37:15 |
A few weeks ago I took a look at the surveillance features of the Iomega ix2-dl NAS with the AXIS M1054 and AXIS M1031-W cameras. As a follow-up, I did an in-depth review of the M1054 network camera. To wrap up the series, we'll be looking at the little b...
![]() ![]() |
0%
|