location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-2100e ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-2100e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-2100E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766741880
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:12:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-2100e ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
  • - Maximum scan size: 210 x 297 mm Sensor type: CMOS dual CIS
  • - USB port
  • - Power supply type: AC 18 W
  • - Scanning noise level: 62.5 dB
  • - Internal memory: 256 MB Built-in processor 400 MHz
More>>>
Scanning
Maximum scan size *
210 x 297 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
24 ppm
ADF scan speed (colour, A4)
24 ppm
Duplex ADF scan speed (b/w, A4)
24 ipm
Duplex ADF scan speed (colour, A4)
24 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
Black
Performance
Sensor type *
CMOS dual CIS
Scan file formats
JPG, PDF, TIFF
Maximum duty cycle
1500 pages per month
Scan to
E-mail, File, Image, OCR, USB
Scan drivers
ICA, ISIS, TWAIN, WIA
Scanning noise level
62.5 dB
Internal memory
256 MB
Built-in processor
Star Sapphire
Processor frequency
400 MHz
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
ISO B-series sizes (B0...B9)
B5, B6, B8
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
52 - 110 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
18 W
Power
Power consumption (standby)
4 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
1.5 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Weight & dimensions
Width
380 mm
Depth
280 mm
Height
290 mm
Weight
3.72 kg
Packaging data
Package width
383 mm
Package depth
291 mm
Package height
285 mm
Package weight
4.7 kg
Packaging content
Cables included
USB
Quick start guide
Yes
Drivers included
Yes
Bundled software
Nuance PDF Converter Professional 8 Nuance PaperPort 12 SE PageManager 9 NewSoft Presto! BizCard 6 Brother Control Center 4
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Custom media length
70 - 863 mm
Custom media width
51 - 215.9 mm
Technical details
Pallet type
800 x 1200 mm
Logistics data
Products per pallet
56 pc(s)
Country of origin
China
Master (outer) cases per pallet
56 pc(s)
Layers per pallet
7 pc(s)
Pallet gross weight
281.2 kg
Pallet gross height
22.1 cm
Master (outer) cases per pallet layer
8 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:41
Uk has collected 2 expert reviews for Brother ADS-2100e ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
gadgetspeak.com
Updated:
2015-09-10 10:21:41
Located at the rear of the unit are the connection sockets for mains power and USB connectivity. Leads for both these options are included in the package. A second USB port is located on the right side of this scanner. This USB port is meant to be used by...
76%
expertreviews.co.uk
Updated:
2015-09-10 10:21:41
Brother's ControlCenter4 software works in two modes. Confusingly, each has a different interfaceThe ADS-2100e looks fairly basic, with lights to indicate power or problem conditions, and buttons to send scans directly to the host PC or cancel an ongoing...
Bottom line Brother's updated ADS-2100e desktop document scanner remains something of an also-ran...
40%
Brand Image Product code Product Stock Price from
Brother PDS-5000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black Brother PDS-5000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
PDS-5000F PDS-5000F 0.00
(excl. VAT)
0 (incl. VAT)
Brother PDS-6000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black Brother PDS-6000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
PDS-6000F PDS-6000F 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-1100W ADS-1100W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)