location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 255W, North America navigator Fixed LCD Touchscreen 147.42 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 255W, North America
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00718-20 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin nüvi 255W, North America navigator Fixed LCD Touchscreen 147.42 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed
  • - Auto
  • - Touchscreen 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:08:01
Uk has collected 18 expert reviews for Garmin nüvi 255W, North America navigator Fixed LCD Touchscreen 147.42 g and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
evogadget.com
Updated:
2014-01-03 19:17:22
If it comes to Garmin, people are thinking more at the Garmin wrist watch, rather than at GPS navigators. That is mainly because Garmin is in the GPS navigators market in the entry level, therefore it isn't very popular among drivers. This is why today we...
Bottom line Therefore, considering all the above aspects, Garmin Nuvi 255W is one of those low-cost GPS navigators that is perfectly suitable for all the type of drivers. Its behavior is generally impressive, even though it's less portable than a TomTom navigator. T...
0%
digitalversus.com
Updated:
2016-12-29 17:58:41
A copy of the Garmin Nüvi 255T, the Nüvi 255WT differs by its wider screen (hence the W). Indeed it has a 4.3 inch (10.9 cm) diagonal in 16/9 format enabling better readability.For more information, please refer to our test of the Garmin Nüvi 255T...
Good Very easy to use, Premium version of TMC traffic info, Good reactivity in menus...
Bad Voice is a bit robotlike...
80%
technogog.com
Updated:
2011-07-31 07:07:37
Tomas Ratas Manufacturer: Garmin,Product name: Garmin nüvi 255W,Manufacturer ID: 753759077600...
Good GPS works terrific, Widescreen provides ample information in clear format, Map locations via Google Maps and PC, TTS enabled, Rapid start up, Quick satellite detection...
Bad No charge indicator light, Does not include USB cable...
Bottom line The key to a good GPS is the interface and the Garmin nüvi 255W’s is one of the best ones that I have dealt with in comparison to other GPS models. It is well designed unit from both the out casing to the software within. Garmin has been regard...
90%
brighthub.com
Updated:
2011-07-31 07:07:52
The Garmin Nuvi 255W is a budget, portable GPS navigator aimed especially toward North American and European users. Read on for a detailed review of the product. IntroductionGPS navigators are excellent products if you are on the go, and Garmin is one...
100%
sciuridae.co.uk
Updated:
2011-07-31 07:07:59
Buy a Garmin Nuvi 255 From Amazon.co.uk(Note - were waiting for clarification on the Text to Speech). Clarification: The European version of the 255 does not have Text-to-speech. Ok Mr. Garmin, what you got for us in 2008. Whats this? An update to t...
0%
consumersearch.com
Updated:
2011-09-14 17:57:46
In real-life use, owners say the Garmin nuvi 255W is a reliably fast, efficient navigator -- more so than newer, fancier Garmin models. Experts say the nuvi 255W offers the two most important extra features, too: an easy-to-see widescreen and spoken st...
Good Widescreen, Speaks street names, Fast routing and mapping...
Bad No free traffic alerts, No Bluetooth...
0%