location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL9116 rack console 43.2 cm (17") 1600 x 1200 pixels Metal 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL9116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL9116
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL9116 rack console 43.2 cm (17") 1600 x 1200 pixels Metal 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") 1600 x 1200 pixels
  • - Rack mounting 1U
  • - On Screen Display (OSD)
  • - Metal
More>>>
Display
Display diagonal
43.2 cm (17")
Display resolution
1600 x 1200 pixels
Display
LCD
On Screen Display (OSD)
Yes
Technical details
Material
Metal
Built-in KVM switch
Yes
KVM switch ports quantity
16
Relative humidity
0 - 80%
Security algorithms
256-bit AES, 802.1x RADIUS, DES, HTTPS, RSA, SSL/TLS
Rack mounting
Yes
LED indicators
Yes
Rack capacity
1U
Keyboard
Built-in touchpad
Yes
Power
Power supply type
AC
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
482 mm
Height
44 mm
Depth
706.3 mm