location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-D960 Monitor arm 10-30"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts FPMA-D960 Monitor arm 10-30"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D960
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440909
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1292139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2025 15:31:50
The date of the most recent change of this product data-sheet in Icecat.
Neomounts FPMA-D960 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety information (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-D960 Monitor arm 10-30"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 76.2 cm (30")
  • - Number of displays supported: 1
  • - Clamp Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Manual Height adjustment Tilt adjustment
  • - Cable management
  • - Steel Black
More>>>
Mounting
Maximum weight capacity *
10 kg
Minimum screen size *
25.4 cm (10")
Number of displays supported *
1
Maximum screen size *
76.2 cm (30")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Desk thickness (min)
8 mm
Desk thickness (max)
10 cm
Distance to the wall (min)
10 cm
Distance to the wall (max)
43 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 450 mm
Depth adjustment range
100 - 430 mm
Tilt adjustment
Yes
Tilt angle range
0 - 180°
Swivelling
Yes
Swivel angle
180°
Rotating
Yes
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Depth
1430 mm
Height
450 mm
Weight
3.64 kg
Packaging data
Package width
585 mm
Package depth
158 mm
Package height
130 mm
Package weight
4.2 kg
Logistics data
Master (outer) case width
610 mm
Master (outer) case length
355 mm
Master (outer) case height
310 mm
Master (outer) case gross weight
19.4 kg
Products per master (outer) case
4 pc(s)
Country of origin
Taiwan
Master (outer) case net weight
18.3 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
80 pc(s)
Brand Image Product code Product Stock Price from
Neomounts FPMA-D500KEYB Sit-stand workstation desk 10-27" - gas spring Neomounts FPMA-D500KEYB Sit-stand workstation desk 10-27" - gas spring
(show image)
FPMA-D500KEYB Neomounts FPMA-D500KEYB Sit-stand workstation desk 10-27" - gas spring 0.00
(excl. VAT)
0 (incl. VAT)
iiyama OST42 monitor mount / stand 106.7 cm (42") Desk Black iiyama OST42 monitor mount / stand 106.7 cm (42") Desk Black
(show image)
OST42 OST42 0.00
(excl. VAT)
0 (incl. VAT)
HP RP7 Adjustable Stand HP RP7 Adjustable Stand
(show image)
QZ703AA RP7 Adjustable Stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D960GROMMET Desk mount grommet plate 10-30" Neomounts FPMA-D960GROMMET Desk mount grommet plate 10-30"
(show image)
FPMA-D960GROMMET Neomounts FPMA-D960GROMMET Desk mount grommet plate 10-30" 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-D300 monitor mount / stand Desk Grey Neomounts FPMA-D300 monitor mount / stand Desk Grey
(show image)
FPMA-D300 FPMA-D300 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts LCD/TFT desk stand Black Neomounts LCD/TFT desk stand Black
(show image)
FPMA-D300BLACK LCD/TFT desk stand 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts monitor arm desk mount Neomounts monitor arm desk mount
(show image)
FPMA-D100BLACK Neomounts monitor arm desk mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)