location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV™35/90GB USB - SBS Data Protection Solution external hard drive 35 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV™35/90GB USB - SBS Data Protection Solution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33246
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Hard drive
HDD capacity *
35 GB
Type
HDD
Storage drive average seek time
12 ms
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight *
396 g
Other features
Compressed capacity
90 GB
Disks included quantity
5 pc(s)
Internal
No
Mean time between failures (MTBF)
400000 h
Minimum storage drive space
100 MB
Minimum RAM
128 MB
Package dimensions (WxDxH)
340 x 80 x 245 mm
Dimensions (WxDxH)
106 x 154 x 29 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:36:53
Uk has collected 2 expert reviews for Iomega REV™35/90GB USB - SBS Data Protection Solution external hard drive 35 GB and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2015-01-01 03:36:53
Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
Good Fast writing speeds, Good-sized cartridges...
Bad External drive adds a bit more clutter to your office setup...
Bottom line Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
80%
Brand Image Product code Product Stock Price from
Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB Iomega REV 35/90GB SATA - SBS Data Protection Solution external hard drive 35 GB
(show image)
33300 REV 35/90GB SATA - SBS Data Protection Solution 0.00
(excl. VAT)
0 (incl. VAT)