location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP760 A4 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9792A003
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP760 A4 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - A4 25 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 12.4 kg
More>>>
Printing
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Print speed (black, best quality, A4)
15 ppm
Print speed (colour, fast normal quality, A4)
0.86 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Copy resolution (black graphics)
600x600 DPI
Copy resolution (colour text and graphics)
1200 DPI
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Scanner features
Film scan features, Photograph scan features, Multi-photo scanning, PDF creation, Moire pattern reduction
Minimum scan size
A4
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
Recommended media weight
64 - 105 (Canon special media up - 273)
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Embedded web server
No
Performance
Mac compatibility
Yes
Minimum system requirements
Windows XP: Pentium 300 MHz/64MB RAM 98/Me/2000: Pentium 233 MHz/64MB RAM 130 MB Hard-Disk Space Internet Explorer 4.01 USB-port, CD-ROM drive Mac OS X: PowerPC G3/G4/G5, 128MB RAM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
66 W
Power consumption (standby)
15 W
Weight & dimensions
Weight
12.4 kg
Packaging content
Bundled software
MP Navigator, MP Drivers
Other features
Dimensions (WxDxH)
486 x 472 x 267 mm
Acoustic pressure emissions
45 dB
Compatible ink types, supplies
BCI-3eBK, BCI-6BK, BCI-6C, BCI-6M, BCI-6Y
Power requirements
AC 220-240 V, 50/60 Hz
Standard media sizes
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 10x15 cm, 13x18 cm, Credit Card (54 x 86 mm). Cassette: A4, B5, A5, Letter, Envelopes (DL size or Commercial 10), 10 x 15 cm, 13 x 18 cm
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101)
Print technology resolution
4800 x 1200 DPI
Image scaling/enlargement range
400%
Memory description
CF (Type I and II), Micro Drive, Smart Media, SD, Multi Media Card, Memory Stick, Memory Stick Pro, Magicgate Memory Stick
Compatible operating systems
Windows 98/2000/ME/XP Mac OS X version 10.2.4 or later
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:45
Uk has collected 11 expert reviews for Canon PIXMA MP760 A4 25 ppm and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
stuff.tv
Updated:
2016-11-14 19:51:44
This is the ultimate all-in-one. The MP760 marries first-rate print quality with an excellent scanner that also has a film adaptor. It’s a super-fast stand-alone copier, too.This device redefines the word ‘fast’, turning out a borderless...
Good Ultimate all-in-one. First-rate print quality. Excellent scanner. Super-fast.
Bad Hefty price.
Bottom line The ultimate desktop photo lab but a great all-rounder, too...
80%
pcadvisor.co.uk
Updated:
2016-11-14 19:51:45
Few multifunction devices (MFDs) weve reviewed have had such an ambitious remit as the MP760. Billed as Canons ‘ultimate multifunctional photo centre, the Pixma MP760 is designed to be the complete one-stop shop for photophiles. Its specs list may...
Bottom line Excellent features and fast output is topped off by a convenient design and smooth software suite. A great MFD for anyone wanting to flick between slide film scanning and quality photo printing at the touch of a button - you dont even have to switch...
80%
goodgearguide.com.au
Updated:
2016-11-14 19:51:45
Working with film or with a digital camera, the Canon PIXMA MP760 is a great multifunction unit for printing photos. It includes a film holder and a light in the lid for scanning slides and negatives. The MP760s flash memory card slots can read most m...
90%
cameratown.com
Updated:
2016-11-14 19:51:45
Canons New PIXMA MP760 Photo All-In-One, introduced at PMA 2005, is Canons first All-In-One that could be called an "At Home Photo Lab." The large 2.5" color LCD screen and integrated 8-in-1 memory card reader allow printing directly from memory card...
0%
Computerpoweruser.com
Updated:
2016-11-14 19:51:45
The Canon Pixma MP760 is an inkjet MFD that combines copying, scanning, and printing into a sleek design that will add a little flare to your computer desktop, and the 10.5 x 19.1 x 18.6 inches (HxWxD) footprint suggests that it wont take up your ent...
0%
pcmag.com
Updated:
2016-11-14 19:51:45
The Canon Pixma MP760 Photo All-in-One is one of the first AIOs to offer a transparency adapter, so it can both scan and prin Specs: Maximum Paper Size: Legal, Rated Speed at Default Resolution (Color): 17 ppm, Rated speed at Default Resolution (Mo...
80%
steves-digicams.com
Updated:
2016-11-14 19:51:45
The $299 Canon PIXMA MP760 Photo-All-in-One lets you print directly from slides and negatives, includes card slots for direct digital photo printing and features a large 2.5-inch color LCD screen for viewing images. In addition to photo prints, users c...
0%