location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 702.11 Universal strip light 975 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
702.11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70211 show
Show alternative article codes used in the online market place
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:19:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann 702.11 Universal strip light 975 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ambience Indoor Universal strip light
  • - White
  • - Bulb power: 3.12 W
  • - Length: 975 mm Dimmable
More>>>
Brand Image Product code Product Stock Price from
Paulmann

Paulmann YourLED ECO Stripe 1 m RGB Black
(show image)
70460 YourLED ECO Stripe 1 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann USB LED-Stripe blue 30cm white, metal, plastic
(show image)
70456 USB LED-Stripe blue 30cm white, metal, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann USB LED-Stripe daylight 30cm white, metal, plastic
(show image)
70455 USB LED-Stripe daylight 30cm white, metal, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 3 m RGB Black
(show image)
70252 YourLED ECO Strip 3 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann YourLED ECO Strip 5 m RGB Black
(show image)
70253 YourLED ECO Strip 5 m RGB Black 0.00
(excl. VAT)
0 (incl. VAT)