location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync VT575 LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync VT575
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50026760
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:21:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync VT575 LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD
  • - Lamp
  • - XGA (1024x768) 400:1
  • - 190 W
More>>>
Projector
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp power
130 W
Features
Noise level *
33 dB
Multimedia
Number of built-in speakers
1
Display
Display
LCD
Display resolution
1024 x 768 pixels
Power
Power consumption (typical) *
190 W
Weight & dimensions
Weight *
2.9 kg
Other features
Audio input
1 x 3.5 mm stereo mini jack, 2 x stereo phono jack
Audio output
3.5 mm stereo mini jack
Dimensions (WxDxH)
93 x 260 x 294 mm
Input type
2 x Mini D-SUB, 15-pin
Lens system
F= 1.7 - 2.0, f=21.6 - 25.9
Video in
Phono jack
Brand Image Product code Product Stock Price from
NEC MultiSync LT20 1500 ANSI lumens DLP XGA (1024x768) NEC MultiSync LT20 1500 ANSI lumens DLP XGA (1024x768)
(show image)
50030731 MultiSync LT20 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync LT35 DLP XGA (1024x768) NEC MultiSync LT35 DLP XGA (1024x768)
(show image)
50029553 MultiSync LT35 0.00
(excl. VAT)
0 (incl. VAT)
NEC Digital Projector LT30 DLP XGA (1024x768) NEC Digital Projector LT30 DLP XGA (1024x768)
(show image)
50029552 Digital Projector LT30 0.00
(excl. VAT)
0 (incl. VAT)
NEC LT280 2500 ANSI lumens LCD XGA (1024x768) NEC LT280 2500 ANSI lumens LCD XGA (1024x768)
(show image)
50029564 LT280 0.00
(excl. VAT)
0 (incl. VAT)
NEC Digital Projector LT25 DLP XGA (1024x768) NEC Digital Projector LT25 DLP XGA (1024x768)
(show image)
50029521 Digital Projector LT25 0.00
(excl. VAT)
0 (incl. VAT)
NEC LT380 LCD XGA (1024x768) NEC LT380 LCD XGA (1024x768)
(show image)
50029565 LT380 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync VT670 LCD XGA (1024x768) NEC MultiSync VT670 LCD XGA (1024x768)
(show image)
50027989 MultiSync VT670 0.00
(excl. VAT)
0 (incl. VAT)
NEC Digital Projector LT180 DLP XGA (1024x768) NEC Digital Projector LT180 DLP XGA (1024x768)
(show image)
50027987 Digital Projector LT180 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync LT20 1500 ANSI lumens DLP XGA (1024x768) NEC MultiSync LT20 1500 ANSI lumens DLP XGA (1024x768)
(show image)
50027988 MultiSync LT20 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync LT245 DLP XGA (1024x768) NEC MultiSync LT245 DLP XGA (1024x768)
(show image)
50025159 MultiSync LT245 0.00
(excl. VAT)
0 (incl. VAT)