More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP2025dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB495A#ABA-C3
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
81179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 26 expert reviews for HP Color LaserJet CP2025dn Printer and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
75%
|
Source | Review comments | Score |
---|---|---|
alphr.com
Updated:
2015-06-25 06:18:03 |
HP's CP2025n is the cheapest and most attractive printer on test. lt's also the smallest, so would be ideal if space is an issue in your school. All the same, that small size doesn't necessarily mean it has little to offer. For a start, it's simple to in...
![]() |
83%
|
trustedreviews.com
Updated:
2015-06-25 06:18:04 |
Several manufacturers are introducing new colour laser printers for the small workgroup. HP's offering is the Color LaserJet CP2025n, designed to print at up to 20ppm and offering network connection as standard, though for internal duplex you need to pick...
|
70%
|
techadvisor.co.uk
Updated:
2015-06-25 06:18:04 |
Product Code: CB495A#ABU The HP LaserJet CP2025dn is a compact colour laser printer that prints double-sided documents and connects via USB 2.0 or over a network with its built-in 10/100 ethernet. The HP LaserJet CP2025dn is easy to set up, although...
![]() |
80%
|
Zdnet.com.au
Updated:
2015-06-25 06:18:04 |
The Hewlett-Packard Color LaserJet CP2025n is a pricey colour laser printer built with the small business owner or work group in mind. At AU$1049, the CP2025n can connect to multiple computers of a wired network, and the printer produces high-quality p...
![]() ![]() ![]() |
73%
|
zdnet.co.uk
Updated:
2015-06-25 06:18:04 |
Although its black print speed could be quicker and it lacks USB-direct printing and wireless, HPs Color LaserJet CP2025n shines in output quality, while the software provides plenty of useful help.
![]() ![]() ![]() |
73%
|
pcauthority.com.au
Updated:
2015-06-25 06:18:04 |
HP’s latest Color Laserjet family aims to satisfy small workgroups and individual workers that want a budget-priced colour laser, without sacrificing speed and quality. The printers use HP’s new ColorSphere toner, which it claims can deliver realistic...
![]() |
83%
|
techadvisor.co.uk
Updated:
2015-06-25 06:18:04 |
The HP Color LaserJet CP2025n colour laser printer joins an increasingly crowded field of low-cost models for small and home offices. All of them have tradeoffs, but this model has fewer than most. And what it loses in style points, it makes up for i...
![]() |
80%
|
goodgearguide.com.au
Updated:
2015-06-25 06:18:04 |
HPs Colour LaserJet CP2025dn is a mid-range printer with a small stature and fast print speeds. Photos wont dry properly when printed on glossy media, but for matte in-house marketing materials the printer is a viable choice. It is roughly the same size as a low-end mono laser printer such as the Laser Shot LBP 3100B, but considering its relatively small stature the Colour LaserJet CP2025dn is surprisingly heavy and may require two people to move. At $130 above the standard configuration, the...
![]() ![]() ![]() |
65%
|
alphr.com
Updated:
2015-06-25 06:18:04 |
HP's latest Color LaserJet family aims to satisfy small workgroups and individual workers that want a budget priced colour laser but don't want to sacrifice speed and quality in their search for value. The printers use HP's new ColorSphere toner which...
![]() |
83%
|
expertreviews.co.uk
Updated:
2015-06-25 06:18:04 |
HPs Color LaserJet CP2025 is compact, if not particularly lightweight. Like Epsons Aculaser C2800N, it has native PCL support, so doesnt have to rely on a host-based printer driver. If you connect the printer to your network, youll have access...
|
60%
|
about.com
Updated:
2015-06-25 06:18:03 |
HP is offering a new color laser printer that's under $500, a very competitive price for a color laser printer. It comes with built-in network support (wired) as well as duplex printing, and reviews note that its print speeds are extraordi...
|
0%
|
toptenreviews.com
Updated:
2015-06-25 06:18:03 |
The HP Color LaserJet CP2025n is a laser printer that is easy to use and offers high-quality printouts. There are no advanced features available on the CP2025n, which makes this laser printer much more user friendly. It is a larger device, which makes...
![]() |
63%
|
infoworld.com
Updated:
2015-06-25 06:18:04 |
If your budget restricts you to a lower-cost color laser, HP's Color LaserJet CP2025n is one of the best choices currently available. While you lose some robustness, you get plenty of good print quality.
|
60%
|
techworld.com
Updated:
2015-06-25 06:18:04 |
The HP LaserJet CP2025dn is easy to set up, although it weighs nearly 23kg - you may need some help lifting it. The four small printer cartridges come preinstalled. You simply remove some protective tape from each cartridge before plugging in the prin...
![]() |
0%
|
macworld.com
Updated:
2015-06-25 06:18:04 |
by James Galbraith, Macworld.com The HP LaserJet CP2025dn is a sub-$500 compact color laser printer that prints double-sided documents and connects via USB 2.0 or over a network with its built-in 10/100 Ethernet. Product:HP Color LaserJet CP2025dnRatin...
![]() ![]() ![]() |
80%
|
computershopper.com
Updated:
2015-06-25 06:18:04 |
HP’s Color LaserJet CP2025dn is a wolf in sheep’s clothing. Masquerading inside its nicely designed, well-built body is what amounts to a small printing press, replete with professional graphic-arts capabilities such as halftoning, trapping...
![]() ![]() ![]() |
89%
|
techworld.com
Updated:
2015-06-25 06:18:04 |
The squat, round-cornered HP Color LaserJet CP2025n offered middling speed but impressive print quality in our tests. HP carefully claims an engine speed of "up to 21ppm" (pages per minute).The HP Color LaserJet CP2025n comes reasonably close, hitting...
![]() |
0%
|
pcworld.com_techhive.com
Updated:
2015-06-25 06:18:04 |
HPs Color LaserJet CP2025n color laser printer joins an increasingly crowded field of low-cost models for small and home offices. All of them have tradeoffs, but this model has fewer than most. And what it loses in style points, it makes up for in res...
![]() ![]() |
81%
|