location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8640 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7U92A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793865910 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 01:39:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jun 2018
Product end of life date
Bullet Points HP OfficeJet 8640 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 11.9 kg
More>>>
Professional color for less than lasers[1]

Look professional with every page. This e-all-in-one accepts only Original HP pigment ink cartridges.[11]
Count on a better value for frequent printing with Original HP high-capacity individual ink cartridges.[5]
Set the pace for success with fast printing speeds—up to 19 ppm black-and-white and 14.5 ppm color.[10]
Attract new customers with borderless, double-sided marketing materials that help your business stand out.

Print on your terms

Print wirelessly from your mobile device—no router or access to local network required.[4]
Easily print photos, documents, and more when you're on the go, using HP ePrint.[3]
Share all your printer has to offer, office-wide, using 10/100 Ethernet connectivity.

Set a new pace for productivity

Easily manage all your tasks and access apps—just tap and swipe the 2.65-inch (6.75 cm) touchscreen.
Print two-sided pages fast—up to 9 pages per minute (ppm) black-and-white and 8 ppm color.[10]
Breeze through multipage documents with the 35-page auto document feeder.
Depend on a printer with an up to 30,000-page monthly duty cycle—the perfect fit for reliable color printing.

Increased business efficiency

Transform your workflow—quickly scan the documents you need at speeds up to 14 images per minute.[12]
Scan to email, network folders, and the cloud—LDAP directory lookup easily locates your email destination.[6]
Make copies more efficiently with CopySmart solutions, including printing a one-sided copy of a two-sided ID.
Centrally monitor and control printers with HP Web Jetadmin.[8]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
14.5 ppm
Print speed (black, draft quality, A4/US Letter)
31 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Print speed (ISO/IEC 24734) black
19 ppm
Print speed (ISO/IEC 24734) colour
14.5 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
13 s
N-in-1 print function
Yes
Secure printing
Yes
Booklet printing function
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (colour, normal quality, A4)
31 cpm
Copy speed (black, draft, A4)
31 cpm
Copy speed (colour, draft, A4)
31 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 280 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209 x 349 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper handling
Photo paper sizes (imperial)
3x4, 4x6, 5x7, 8x10
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound power level (printing)
6.9 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
CGD
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
29 W
Power consumption (average operating)
29 W
Power consumption (standby)
6.4 W
Power consumption (sleep)
2.1 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.42 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Dynamic security
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 8.1, Windows 10, Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.7 Lion
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
6 - 40 °C
Operating altitude
0 - 3100 m
Non-operating altitude
0 - 4500 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
499.3 mm
Depth
468.9 mm
Height
300.5 mm
Weight
11.9 kg
Packaging data
Package width
569 mm
Package depth
507 mm
Package height
518 mm
Package weight
19.7 kg
Packaging content
Cables included
AC, Phone, USB
Manual
Yes
Bundled software
HP Printer Software, Google Toolbar, HP Update, Shop for Supplies Online
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
331 kg
Layers per pallet
4 pc(s)
Products per pallet
16 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 2202 mm
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Internet Explorer, CD-ROM/DVD or Internet, USB, Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 2 GB HD, Internet Explorer, CD-ROM/DVD or Internet, USB, Windows XP SP3 (32-bit only): Intel Pentium II, Celeron or 233 MHz compatible processor, 750 MB HD, Internet Explorer 6, CD-ROM/DVD or Internet, USB, Mac OS X v 10.6, v 10.7, v 10.8 or v 10.9: 1 GB HD, Internet, USB, Linux
PictBridge
No
Number of print heads
4