location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-5690 DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-5690 DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE37401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946543734
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-5690 DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Mono printing
  • - 4800 x 1200 DPI
  • - A4 34 ppm
  • - Mono copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 14.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (black, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (colour, normal quality, A4)
19 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
9600 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax speed dialing (max numbers)
200
Features
Recommended duty cycle
500 - 2500 pages per month
Maximum duty cycle *
35000 pages per month
Page description languages
ESC P, PCL 5, PCL 6, PostScript 3
Country of origin
Indonesia
Input & output capacity
Total input capacity *
330 sheets
Total output capacity *
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
580 sheets
Maximum output capacity
330 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK
Supported network protocols (IPv6)
IPP, LDP, Port 9100, WSD
Network printing methods
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD
Performance
Card reader integrated
No
Sound pressure level (printing)
52 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
22 W
Power consumption (standby)
8.9 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
461 mm
Depth
442 mm
Height
342 mm
Weight
14.3 kg
Packaging data
Package width
520 mm
Package depth
615 mm
Package height
550 mm
Package weight
17.6 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
73.5 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
73.5 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 02:58:18
Uk has collected 6 expert reviews for Epson WorkForce Pro WF-5690 DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2018-01-25 02:58:18
Decked out in computer grey, this multi-function, multi-layered device from Epson has dimensions of 461 x 442 x 342 mm (W x D x H) and weighs a fairly substantial 14.3 kg. Due to its size and weight, this is a product that is best suited to having a perma...
76%
expertreviews.co.uk
Updated:
2018-01-25 02:58:18
There are advanced admin features, such as LDAP for sharing directory information across a companyA 250-page paper cassette sits at the base of the printer, while a specialty feed at the back handles another 80 sheets when needed. The WF-5690DWF seems b...
Bottom line The WorkForce Pro WF-5690DWF is a great office MFP, but at this price it isn't the one we'd choose...
60%
tomsitpro.com
Updated:
2018-01-25 02:58:18
The reasonably priced Epson WorkForce Pro WF-5690 creates quality color prints and can handle a heavy workload. See how it compares with other office printers we tested.Pros: Automatic two-sided printing and scanning; Three-year warranty; Crisp, clear co...
0%
computershopper.com
Updated:
2018-01-25 02:58:18
Epson's WorkForce Pro models are excellent machines for small and medium-size businesses, and the flagship model here at the start of 2015 (and the subject of this review) is no exception. This $399.99-MSRP printer has a bit of an unwieldy name: the WorkF...
Good High-quality output, Excellent scans and copies, Auto-duplexing ADF, Speedy performance, Aggressive cost per page, with the right tanks, PostScript/PCL laser printer emulation...
Bad A bit pricey, No support for flash-memory cards...
Bottom line One of the fastest and most ink-efficient high-volume inkjet AIOs, this supercharged workhorse is hard to resist if your business prints a lot and needs color output. Read More…...
90%
pcmag.com
Updated:
2018-01-25 02:58:18
The Epson WorkForce Pro WF-5690 ($399.99) is Epson's flagship WorkForce Pro printer—the top-of-the-line model. It's packed with features, including some, like support for HP's Printer Command Language (PCL) and PostScript, that you won't find in many inkj...
Good Fast. Prints, faxes, scans, and copies. Supports PostScript and Printer Command Language (PCL). Ethernet. Supports Wi-Fi and Wi-Fi Direct. Low running cost.
Bad Graphics quality is a touch below par...
Bottom line If you need a multifunction printer that includes PCL or PostScript support, the Epson WorkForce Pro WF-5690 is an excellent fit for moderate to heavy-duty printing in a micro or small office...
80%
Country Distributor
España 1 distributor(s)