location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MV830i Digital Camcorder 0.8 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MV830i Digital Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0103B006
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MV830i Digital Camcorder 0.8 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP
  • - Optical zoom: 20x Digital zoom: 400x
  • - LCD 6.1 cm (2.4")
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
0.8 MP
Optical sensor resolution
800.000 pixels
Effective megapixels (movie)
0.4 MP
Lens system
Focal length range
53.7 - 1074 mm
Optical zoom *
20x
Filter size
34 mm
Digital zoom *
400x
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/6-1/2000 s
Display
Display diagonal *
6.1 cm (2.4")
Display
LCD
Display resolution
112000
Camera
Minimum illumination
2 lx
Shooting modes
Auto
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Lithium-Ion
Weight & dimensions
Width
51 mm
Depth
130 mm
Height
93 mm
Weight *
430 g
Other features
I/O ports
DV/AV Out Port AC/DC Port
Interface
USB
Light exposure control
Easy, Auto, Sports, Portrait, Spotlight, Surf&Snow, Low light, Night
Lens system
53.7 - 1074mm, 400x, 20x
Auto focus
Yes
Focus
Auto/Manual
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:01:29
Uk has collected 6 expert reviews for Canon MV830i Digital Camcorder 0.8 MP and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetguy.com.au
Updated:
2017-03-01 07:01:29
Widescreen (16:9) is all the rage at the moment. If you have a sparkling new widescreen TV and want a budget camcorder to play back widescreen video you have shot, the Canon MV830i is worth a look. Sporting a true widescreen function and with the excel...
Good Easy to use, 20x optical zoom, value for money, PictBridge compatibility.
Bad We prefer optical image stabilizer, no external mic / accessory capability.
Bottom line Widescreen (16:9) is all the rage at the moment. If you have a sparkling new widescreen TV and want a budget camcorder to play back widescreen video you have shot, the Canon MV830i is worth a look. Sporting a true widescreen function and with the excel...
80%
v3.co.uk
Updated:
2017-03-01 07:01:29
The middle model in Canons new MV800 camcorder range is small and convenient to use, although it doesn have any particularly distinguishing outward features. Unfortunately the MV830i suffers from the now infamous bottom-loading tape mechanism issue, whic...
40%
Brand Image Product code Product Stock Price from
Canon HG20 3.31 MP CMOS Black Canon HG20 3.31 MP CMOS Black
(show image)
3086B017 HG20 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV830i Digital Camcorder 0.8 MP Canon MV830i Digital Camcorder 0.8 MP
(show image)
MV830I MV830i Digital Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MV830i NON 800000pix+Free Starterkit 0.8 MP CCD Canon DM-MV830i NON 800000pix+Free Starterkit 0.8 MP CCD
(show image)
0103B008+DVK-202 DM-MV830i NON 800000pix+Free Starterkit 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV830i Digital Camcorder 0.8 MP Silver Canon MV830i Digital Camcorder 0.8 MP Silver
(show image)
0103B008 MV830i Digital Camcorder 0.00
(excl. VAT)
0 (incl. VAT)