location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 39.62 cm (15.6") Signature Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39.62 cm (15.6") Signature Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L6V66AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296262640 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP 39.62 cm (15.6") Signature Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.6 cm (15.6") Black, Grey
  • - Carrying handle(s)
  • - 730 g
More>>>
Noticeably different

Noticeably refined, the case's contoured design is distinguished by a heather grey exterior and strategic black detailing. The pockets unveil a deep blue interior throughout.

Protected pockets

The main compartment is divided to hold notebooks up to 39.62 cm (15.6") and separately for tablets. In addition to the padded walls and divider, the base has full reinforced padding.

Padded for travel

The backpack is engineered for comfort with adjustable breathable padded shoulder straps, air channels within the backpanel padding, and an adjustable sternum strap.

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Product main colour *
Black, Grey
Expandable
No
Carrying handle(s)
Yes
Country of origin
China
Weight & dimensions
Width
360 mm
Weight & dimensions
Depth
490 mm
Height
60 mm
Weight
730 g
Package width
360 mm
Package depth
490 mm
Package height
60 mm
Package weight
750 g
Other features
Handle(s)
Yes