location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Rider 40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rider 40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1GE0.054.00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926073257 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom Rider 40
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black, Silver
  • - Motorcycle
  • - Touchscreen 480 x 272 pixels
  • - Bluetooth
More>>>
Winding Roads
Winding Roads

Find the most exciting winding roads and avoid the boring straights. You can select how challenging you want the road to be thanks to different levels of windiness offered.

Hilly Roads
Hilly Roads

Stay at sea level or climb to the highest peaks. You can define the levels of elevation you want to reach on your ride, for a personalised experience.

Round-trip Planning
Round-trip Planning

Discover new routes by simply tapping the area you want to explore. Simply tap your starting point, highlight the areas you want to visit and decide how long you want to ride for.

Portrait View
Portrait View

Simply rotate to portrait view to see more of the bends ahead, so you can prepare for your next turn.

Hands-free Calling
Hands-free Calling

See and accept incoming calls while you ride. The TomTom Rider connects to your phone, so you can call handsfree via Bluetooth® while you’re riding your motorcycle.

Audio Instructions via Bluetooth®
Audio Instructions via Bluetooth®

Keep your eyes on the road and your hands where you need them with Bluetooth® enabled directions delivered to your headset or helmet.

Lifetime TomTom Traffic via Smartphone
Lifetime TomTom Traffic via Smartphone

Receive real-time traffic information for the lifetime of your navigation device at no extra cost. Always know where delays are and whether a faster route is available.

Bluetooth® file sharing
Bluetooth® file sharing

Share your route via Bluetooth® with other TomTom Rider sat navs - before you head out, or while you are on the way so you can keep everyone on track.

3 months Speed Cameras
3 months Speed Cameras

Drive with the latest speed camera locations, updated for 3 months at no extra costs.

PC Route Planning
PC Route Planning

Pre-plan a tour before leaving home with Tyre Pro®. This interactive software helps you search, design, edit and save routes on your PC before sending them to your motorcycle sat nav.

Community POI's
Community POI's

Upload Points of Interests from the biking community in to your TomTom Rider. From the nearest pit stop to the most outstanding vista, the most affordable motel to the juiciest burger.

MyDrive
MyDrive

Use smartphone, tablet or PC to review real-time traffic information, plan routes, and send destinations to your TomTom Rider.

Brand Image Product code Product Stock Price from
TomTom

TomTom Via 135 M Europe Traffic navigator Handheld/Fixed 12.7 cm (5") Touchscreen 181 g Black
(show image)
1EQ5.002.13 Via 135 M Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Via 135 Europe Traffic navigator Handheld/Fixed 12.7 cm (5") Touchscreen 181 g Black
(show image)
1EQ5.002.03 Via 135 Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)