location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5020N Laser Printer Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5020N Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012F33NL
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5020N Laser Printer Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - 16 ppm
  • - Maximum duty cycle: 85000 pages per month
  • - Internal memory: 128 MB Built-in processor 400 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
16 s
Features
Maximum duty cycle *
85000 pages per month
Input & output capacity
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Performance
Internal memory *
128 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor model
PowerPC750CXr
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (standby)
36 dB
Power
Power consumption (standby)
183 W
Power consumption (PowerSave)
16 W
Weight & dimensions
Weight
22 kg
Dimensions (WxDxH)
345 x 470 x 385 mm
Other features
I/O ports
1 x IEEE 1284 1 x USB 2.0
Standard media sizes
A4, B5, A5, Letter, Custom
Power requirements
AC 220 240 V,50/60 Hz
Duplex print options
DU-300 Duplex Unit: Double-sided printing, 60-105 g/m (148 x 210 mm –216 x 356 mm), DU-301 Duplex Unit: Double-sided printing,60-105 g/m B 5,A 5,Letter,Legal,Custom (148 x 210 mm – 216 x 356 mm)
Networking features
Fast Ethernet 10/100Base-TX
Paper handling optional/input
PF-60 Paper Feeder: 500-sheet,60-105 g/m2,A 4,B 5,A 5, Letter,Legal,Custom (148 x 210 – 216 x 356 mm), Max.3 PF-60; EF-60 Envelope Feeder:70 standard envelopes /100 air mail envelopes, A6 -C5
Paper handling standard/input
500-sheet universal cassette, 100-sheet multi-purpose tray
Paper handling standard/output
250-sheet face-down with paper full sensor, Face-up output with optional PT-300
Power consumption (active)
475 W
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:26:38
Uk has collected 1 expert review for KYOCERA FS-C5020N Laser Printer Colour 600 x 600 DPI and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2013-05-18 01:26:37
The Kyocera FS-C5020N favors output quality over speed, making it worth considering for any small office that needs a polishe Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 17 ppm, Rated Speed (Mono): 17 ppm...
60%
Brand Image Product code Product Stock Price from
KYOCERA FS-C8026N Laser Printer Colour 600 x 600 DPI A3 KYOCERA FS-C8026N Laser Printer Colour 600 x 600 DPI A3
(show image)
042BF013 FS-C8026N Laser Printer 0.00
(excl. VAT)
0 (incl. VAT)