|
Unashamedly targeted at women, the white-trimmed Palm Z22 is essentially an electronic phone book and calendar. It can handle basic tasks such as appointments, storing photos and birthday reminders. The screen is just 6.1cm and its 160 by 160 resoluti...
|
|
|
Leeann McCallum I had been looking forward to getting my hands on a Palm Treo 650 for a long time, and when one was offered, I leapt at the opportunity to indulge.The Palm Treo 650 smartphone is the younger sibling to the Palm Treo 600, and comes in t...
|
|
expertreviews.co.uk Updated: 2013-11-09 11:46:51
|
PalmOnes Treo 650 aims to address some of the criticisms aimed at its predecessor, the 600 - namely the lack of Bluetooth and the difficulty of operating the phone without a stylus. The 650 also has an improved screen and call answer and end button...
|
|
webuser.co.uk Updated: 2013-11-09 11:46:51
|
There was a time when, if you wanted to get the most out of your gadgets, you had to carry one of everything ? mobile phone, PDA and digital camera. Not any more. more...

Its relative size and bulk compared to your average mobile phone means you arent going to slip it in a pocket and forget about it. But its a small price to pay for the extended features on offer here, which can certainly replace a mobile and PDA comb...
|
|
|
It’s a step in the right direction but we had expected more from PalmOne’s only smartphone...
|
|
|
Released in February 2005, Palms quad-band Treo 650 is a hybrid PDA/mobile-phone device that addresses many of the shortcomings of its hugely popular predecessor, the Treo 600.
|
|
itreviews.com Updated: 2013-11-09 11:46:51
|
update to the popular Treo 600 PDA: If youve been weighing up your Smart phone options youll have realised that there are many sub-species. Broadly these fall into three camps: phones with some capability to manage your diary and run third-party software...
|
|
iMobile.com.au Updated: 2013-11-09 11:46:51
|
Overview IntroductionAnd here it is ? our first PalmOne handset review! The PalmOne Treo 650 is from one of the four families of PalmOne handsets, a relatively new company to the Australian market. The 650 combines a phone, e-mail, organizer, and web...
|
|
zdnet.co.uk Updated: 2013-11-09 11:46:51
|
Although it has its drawbacks, the forthcoming PalmOne Treo 650 offers solid performance and adds some key features to maintain its reign as the leader of the smartphone pack.
|
|
Zdnet.com.au Updated: 2013-11-09 11:46:52
|
Upside: On the design side, the vivid 65,536-colour TFT display is light-years ahead of the 600s low-resolution screen and is much easier on the eyes. The QWERTY keyboard has a brighter backlighting, with bigger buttons, and the dedicated Talk and End...
|
|
theglobeandmail.com Updated: 2014-03-20 05:13:33
|
The Good: Good form factor with excellent screen resolution. Key typing is easier because of helpful keyboard drivers. Web browsing leaves you a few options. Great e-mail software. The Bad: Memory, or lack thereof, becomes an issue. Listening to music...
|
|
Mobile88.com Updated: 2016-12-29 22:48:20
|
This strategy led to the most glaring fault of the Treo 600 – its outdated color screen. As I’ve mentioned in my earlier review of the Treo 600, the biggest downside was the low-res, 11.5 bit colour screen, which was an inexplicable design cho...
|
|
Mobile88.com Updated: 2013-11-09 11:46:50
|
This strategy led to the most glaring fault of the Treo 600 – its outdated color screen. As I’ve mentioned in my earlier review of the Treo 600, the biggest downside was the low-res, 11.5 bit colour screen, which was an inexplicable design cho...
|
|
Howstuffworks.com Updated: 2013-11-09 11:46:50
|
An improvement over its progenitor model, the quad-band Treo 650 uses a Palm OS to provide exceptional features and good performance. Previous Treo owners will appreciate the improved resolution on the 320X320 65K-color LCD, the speedy 312Mhz processor...

Fast processor, excellent LCD, Palm OS...

No Wi-Fi, cannot act as a wireless modem...

An improvement over its progenitor model, the quad-band Treo 650 uses a Palm OS to provide exceptional features and good performance. Previous Treo owners will appreciate the improved resolution on the 320X320 65K-color LCD, the speedy 312Mhz processo...
|
|
|
The Good: Good form factor with excellent screen resolution. Key typing is easier because of helpful keyboard drivers. Web browsing leaves you a few options. Great e-mail software. The Bad: Memory, or lack thereof, becomes an issue. Listening to music...
|
|
phonedog.com Updated: 2013-11-09 11:46:50
|
Every so often I think I should get a PDA to help me organize and keep track of my life. I always wind up deciding that the disadvantage of having another device to synch and carry around with me outweighs the potential advantages of a PDA, and I cont...
|
|
|
The Palm Treo 650 is a great all-around replacement for that old PDA and cell phone rattling around in your pocket.

Tight integration of PalmOS with phone features Optional camera; Bluetooth...

Buggy software No Wi-Fi Limited memory...

The Palm Treo 650 is a great all-around replacement for that old PDA and cell phone rattling around in your pocket. Sure, the software is a little buggy and the OS has more band-aids than a burn victim, but the stylish package and all-around convenienc...
|
|
|
Palm Treo 650 Smartphone Review By: Ryan KairerMarch 29th, 2005© PalmInfocenter.com The Treo 650 is the third incarnation of the Treo smartphone series. It builds upon the successes of its past siblings and adds many requested features and enhancement...
|
|
|
As you know, we *heart* nice, new shiny gadgets and we love to sit on the (sometimes uncomfortable) cutting edge of technology.So when it comes to smartphones, were only going to be interested in strutting around with the very latest, gizmo-stuffed, s...
|
|
tech-faq.com Updated: 2013-11-09 11:46:51
|
The Palm Treo 650 is the long awaited update of the Palm Treo 600 smart phone, and it does not disappoint. Palm have taken onboard all comments regarding the earlier version and created one of the classic OS Smart phone currently on the market. The p...
|
|
trustedreviews.com Updated: 2013-11-09 11:46:51
|
This week sees the first UK availability of palmOnes latest phone, the Treo 650. An evolutionary upgrade from the highly-successful Treo 600, it sports a couple of major new features as well as several minor improvements made since palmOnes purchase...
|
|
|
Its the best phone of the three Treo 650s, but data options are disappointing. Specs: Service Provider: Verizon Wireless, Camera: Yes, Operating System: Palm OS...
|
|
hardwarezone.com.sg Updated: 2013-11-09 11:46:51
|
The new Treo 650 packs more than just a facelift for a successor to the older Treo 600. Improved keyboard, display, software package and Bluetooth support are some upgrades you can expect to find. Read on for our take on this enticing Smartphone.
|
|
mobileburn.com Updated: 2013-11-09 11:46:51
|
Jin Khang gives us a review of PalmOnes Treo 650, a device that Jin claims is much improved over the Treo 600 that it replaces. While it might not have a megapixel camera, it turns out to be both a good phone and a good pda.
|
|
|
Our Editors Choice for phone/e-mail devices, the PalmOne Treo 650, performs better on Cingulars network than on Sprints, b Specs: Service Provider: Cingular Wireless, Camera: Yes, Operating System: Palm OS...
|
|
|
When it comes to smartphones, the Treo is one of the first that comes to mind. With the release of the Treo 650, mobile business people now have another great tool to help them. Since Sprint is currently the only carrier to have the Treo 650 this revi...
|
|
LordPercy.com Updated: 2013-11-09 11:46:51
|
Treo 650 ReviewDesigned for the business user and now sporting the required set of functions like Bluetooth and a vibrant colour screen can Palmones Treo 650 become the business smartphone of choice?...
|
|
|
Looking for a convergence device that gives you the best of both worlds? The Treo 650 should be on your short list. While larger and heavier than today\'s feature phones, you won\'t have to carry two devices so you\'ll ultimately lighten your load. The phone has great looks and ergonomics, a t...
|
|