location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP1000 photo printer Dye-sublimation 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0011C012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574630489 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 416187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2023 16:58:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP1000 photo printer Dye-sublimation 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation
  • - 24 bit
  • - Built-in display 6.86 cm (2.7") LCD
  • - USB port
More>>>
Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Product colour *
White
Colour depth
24 bit
Greyscale levels
256
Built-in display
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / Mini-USB Type-B
Performance
Card reader integrated
Yes
Compatible memory cards
CF, MicroDrive, SD, SDHC, SDXC
Power
Power source *
AC
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
178 mm
Depth
135 mm
Height
60.5 mm
Weight
840 g
Packaging data
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2016-10-26 01:22:19
Uk has collected 6 expert reviews for Canon SELPHY CP1000 photo printer Dye-sublimation 300 x 300 DPI and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)