location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 4-in-1 electric steam steriliser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-in-1 electric steam steriliser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF286/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103553175
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF286/01 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
4-in-1 modular steriliser design
4-in-1 modular steriliser design

The steriliser's unique modular design makes it quick and easy to fit and organise your bottles and accessories. It also takes up minimal kitchen space. The included dishwasher basket keeps small items together in the dishwasher and allows you to transfer them all at once into the steriliser.

Natural steam sterilising kills 99.9% of harmful germs
Natural steam sterilising kills 99.9% of harmful germs

The steriliser uses natural steam to sterilise baby bottles and other products, killing 99.9% of harmful germs without using chemicals. Perfect for giving you peace of mind that all your baby bottles and other products are sterile.

Easy-to-clean and safe sterilising
Easy-to-clean and safe sterilising

With an open design, it's easy to keep the heating plate clean, so you can sterilise with clean steam every time.

Spacious design
Spacious design

Holds up to six 330 ml / 11 oz Philips Avent Classic and Natural bottles to be sterilised at once.

Sterile for up to 24 hours if the lid is unopened
Sterile for up to 24 hours if the lid is unopened

The steriliser will keep its contents—baby bottles, breast pumps, etc.—sterile for up to 24 hours if the lid is unopened.

Sterilises various bottles, breast pumps and accessories

The steriliser is suitable for use with both standard-neck and wide-neck baby bottles. It also fits other baby products like breast pumps and accessories.

Fast cycle and auto shut off function
Fast cycle and auto shut off function

The sterilising cycle lasts just 6 minutes. After this time, the steriliser automatically shuts off, giving you extra speed and safety.

Integrated display shows progress
Integrated display shows progress

The steriliser features an integrated display to show how the sterilising cycle is progressing. It also lets you know when the bottles have cooled down and are safe to remove.

Technical details
Product colour *
Transparent, White
Sterilizing time
6 min
Country of origin
Turkey
Bottles capacity
6 bottle(s)
Material
Polypropylene (PP)
Power consumption (typical)
650 W
Power
AC input voltage
220-240 V
Weight & dimensions
Weight
1.5 g
Other features
Dimensions (WxDxH)
290 x 160 x 150 mm
Packaging content
Tongs included
Yes