location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra SOLEMATE BT Stereo SPK RED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra SOLEMATE BT Stereo SPK RED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97100003-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 21:12:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra SOLEMATE BT Stereo SPK RED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9 W Red
  • - 120 - 20000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in microphone
  • - 8 h
More>>>
Portable Size. Massive Sound.

The go-anywhere, do-anything portable wireless speaker with rich sound* that lets you share your music everywhere. All you have to do is provide the tunes and Solemate will do the rest.

Connect anywhere

Transform your laptop, tablet or phone into a portable jukebox – wirelessly. Or use the handy cord in the sole.

Speaker Amplified.

Don’t let your eyes deceive you – this small speaker is loud. Solemate packs a custom-designed bass slave together with a powerful woofer for deep bass and dual tweeters for soaring highs.

Loudspeakers
Number of speakers *
1
Number of drivers
3
Tweeter
Yes
Number of tweeter drivers
2
Tweeter diameter
1.91 cm
Number of woofer drivers
1
Woofer diameter
10.2 cm
Audio
RMS rated power *
9 W
Frequency range
120 - 20000 Hz
Sensitivity
97 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
3.0
Bluetooth profiles
A2DP
Bluetooth range
10 m
3.5 mm connector *
Yes
USB connectivity
Yes
Near Field Communication (NFC)
Yes
USB charging port
Yes
Design
Product colour *
Red
Housing material
Thermoplastic elastomer (TPE)
On/off switch
Yes
Protection features
Shatterproof
Performance
Recommended usage *
Universal
Built-in microphone *
Yes
Performance
Hands-free mode
Yes
Microphone direction type
Omnidirectional
Certification
CE, FCC, IC, GOST, REACH
Power
Power source type
Battery
Battery life (max)
8 h
Battery recharge time
2 h
USB charging
Yes
Operational conditions
Operating temperature (cooling) (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
64 mm
Depth
172 mm
Height
70 mm
Weight *
610 g
Packaging content
Cables included
Audio (3.5mm), USB
AC adapter included *
Yes
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Headset
Talk time
10 h
Technical details
Compliance certificates
RoHS
Other features
Carrying case
Yes
Continuous audio playback time
8 h
Country Distributor
Norway 1 distributor(s)