location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Z30-B-10C Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z30-B-10C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT258E-00200QGR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:22:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Z30-B-10C Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Metallic
  • - Intel® Core™ i5 i5-5200U 2.2 GHz Processor cores: 2
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 14.5 h 45 W
  • - Windows 8.1 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 12:30:06
Uk has collected 15 expert reviews for Toshiba Satellite Z30-B-10C Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 Metallic and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com/au/
Updated:
2016-11-10 08:36:26
Toshiba calls the $1,470 or £1,260 (about AU$1,935) Portégé Z30's coloring Cosmo Silver, but Drab Gray is a more accurate description. This unfortunately gives the Z30 a rather utilitarian appearance better suited to being wedged under a wobbly chair, ins...
Good Tactile backlit keyboard, Ports galore, Solid battery life...
Bad Lackluster screen, Tinny, oddlyplaced speakers, Imprecise trackpad...
Bottom line The average user will not find the Toshiba Portégé Z30's abundance of ports or backlit keyboard enough to justify its high price...
70%
notebookcheck.net
Updated:
2015-09-11 12:30:06
Not enough pixels! Toshiba's Z30-B-100 is a lightweight subnotebook that wants to signalize mobility. That is also largely achieved, but is a TN screen with a standard HD resolution still up-to-date in 2015?...
Good Lightweight magnesium casing, Good build, Very good battery life, Decent system performance, Swift SSD, Matte screen, Good interface diversity...
Bad TN screen, Only HD resolution, Weak viewing angles, Poor speakers, Loud under load...
Bottom line In Review Toshiba Satellite Z30-B-100. Test model provided by Notebooksbilliger.deToshiba does a good job in many aspects of the Satellite Z30-B-100. Although the casing is slightly old, we still like it and the low weight and compact size completely fulf...
85%