location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge VRTX Tower 900 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge VRTX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VRTX-8998
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063768998
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2023 16:41:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell 13G PowerEdge Acoustical Performance & Dependencies (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Enhanced capabilities for PowerEdge VRTX
Enhanced capabilities for PowerEdge VRTX

As the first integrated IT solution designed specifically for remote-office and small-office environments, the award-winning* PowerEdge VRTX integrates servers, storage, networking and management together in a single, compact chassis with office-optimized dimensions, acoustics and security.

Key features introduce even more functionality with enhanced versatility and improved efficiency, including:

Additional server node choices: Drive Tier 1, back-end workloads with 4-socket, full height M830 server nodes featuring huge memory capacity, wide network bandwidth and low-latency Express Flash storage.
New next-level data protection inside the chassis: Optional redundant PowerEdge RAID Controller (PERC) provides high-availability RAID controller failover inside the chassis. Now available with FIPS-certified self-encrypting drives (SED) to avoid data loss and physical security breaches.
Enhanced system management: Continued feature set parity between the Chassis Management Controller (CMC) in the data center and the CMC on VRTX ensures system management consistency and simplicity.
Expanded resources for VDI: Support for optional general-purpose computing on graphics processor units (GPGPU) enables virtual desktop infrastructure in remote office/branch office environments.
JBOD expansion: chassis storage can be expanded even further by connecting up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations.

Rapidly deploy VRTX to consolidate and manage business applications in up to four server nodes with shared storage and integrated networking. Ideal for remote offices and branch offices of large enterprises and organizations as well as small- and medium-business offices, it offers:

Huge internal capacities that support extensive growth
Office-level acoustics, quieter than a hallway conversation so it can operate non-disruptively, even in quiet office environments
Fresh Air validated configurations that allow you to avoid the need for special cooling or worry when you turn off the AC during non-business hours
Standard power requirements found in most offices(110V-220V), which allows users to avoid the cost of rewiring for high-line power (typically required for servers and storage)
Front-access KVM, USB, LCD display and optional DVD-RW

No compromise on performance
No compromise on performance

No compromise on performance
Employing the latest PowerEdge technology and high-availability features, VRTX can help you gain fast application response times, run multiple applications that need performance or low latency, power through peak processing periods and scale for future business growth.

Performance and availability features include:

Up to four hot-plug PowerEdge server nodes with flexible configurations that can mix and match 4-socket M830 and 2-socket M630 blade options to meet your specific needs
Support for future-generation PowerEdge M-Series blades
Dual SD cards for redundant hypervisors
Hot-plug and swappable HDDs
Many RAID options tailored to specific needs, including optional PERC for RAID controller failover inside the chassis
Optional hot-plug and swappable power supply units and fans

Versatile shared storage
Versatile shared storage

All server nodes have access to the low-latency internal shared storage, which is essential for clustering and virtualization, including vMotion. This also helps enable efficient processing through peak periods and can improve server-use flexibility.

VRTX allows:

Each server node to see the storage as its own singular storage pool
Assigning virtual disks to single server nodes or across server nodes
Live migration of virtual machines within the VRTX chassis without the expense of cabling, powering and managing a SAN
Choice of up to 12 x 3.5" HDDs/SSDs (120TB* max.) to scale for capacity or up to 25 x 2.5" HDDs/SSDs (96TB max.) to scale for performance with optional 2.5” self-encrypting drives (SED)
External JBOD connectivity with up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations

Integrated networking and flexible I/O
Integrated networking and flexible I/O

The integrated network switch eliminates the need to acquire, cable, power and manage an external networking switch. Users requiring higher networking performance can choose from multiple networking options for PowerEdge VRTX, including:

1GbE internal switch module
Optional Pass-Thru Modules
Optional 10GbE switch and optional dual port or quad port 10GbE NIC on each server node
For efficient, cost effective I/O, VRTX features eight industry-standard PCIe Gen 2 slots which can be shared across the server nodes:

Three full-height/full-length slots that support graphics processing units (GPUs)
Five small form factor (SFF) low-profile/half-length slots

Seamless management integration
Seamless management integration

VRTX systems management is integrated with major third-party management tools, protecting your installed investments and allowing you to use what you already know. This allows you to:


Avoid the time and cost of training on new management solutions
Deepen and extend management capabilities beyond the chassis to, for example, hypervisor management
Install VRTX into infrastructures already managed by OpenManage or third-party management solutions, such as Microsoft® System Center and VMware vCenter™

Design
Chassis type *
Tower
Device class *
Large Enterprise Business
Product colour *
Black
Built-in display
Yes
Display type
LCD
Number of fans
6 fan(s)
Redundant fans support
Yes
Rack rails
Yes
Compatible products
PowerEdge M620 PowerEdge M520
Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
3
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive capacity *
300 GB
Total installed storage capacity *
900 GB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
25
Maximum supported storage capacity *
96 TB
HDD speed
10000 RPM
Storage drive size
2.5"
Hot-Plug support
Yes
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Data transfer rate
6 Gbit/s
Optical drive
Optical drive type
DVD+RW
Optical drive interface
SATA
Network
Ethernet interface type *
Gigabit Ethernet
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots quantity
8
Security
Trusted Platform Module (TPM)
Yes
Secure boot
Yes
System requirements
Linux operating systems supported
RedHat EL Linux
Server operating systems supported
SUSE Linux Enterprise Server, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64
Other operating systems supported
VMware vSphere ESXi
Technical details
Sustainability certificates
ENERGY STAR
Power
AC input voltage
100-240 V
Number of power supply units *
4
Number of main power supplies *
2
Power supply unit (PSU) capacity *
1600 W
Redundant power supply (RPS) support *
Yes
Number of redundant power supplies installed
2
Power auto-sensing
Yes
80 PLUS certification
80 PLUS Platinum
Weight & dimensions
Width
310 mm
Depth
730 mm
Height
484 mm
Weight
31.7 kg
Brand Image Product code Product Stock Price from
DELL 329-BCGX modular server chassis DELL 329-BCGX modular server chassis
(show image)
329-BCGX 329-BCGX