location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge FX2 network equipment chassis 2U Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge FX2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX2-8974
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063768974
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge FX2 network equipment chassis 2U Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2U
  • - 8 fan(s)
  • - Black, Silver
More>>>
Boost performance with highly flexible, scale-out storage blocks
Boost performance with highly flexible, scale-out storage blocks

Rapidly scale dense direct attached storage (DAS) in your FX infrastructures with the 1U FD332 storage module. Create a storage environment that supports balanced data growth on an as-needed basis. Tailor your storage needs to the workloads you are running and avoid overprovisioning. Because it supports SAS and SATA HDD/SSDs you can readily adapt to the performance needs of your applications. When appropriate, you can create software defined storage environments with a combination of hard drives and solid state drives.

Sustain your business and grow with intelligent automation
Sustain your business and grow with intelligent automation

Make IT operations more efficient, your FX infrastructure more productive and reliable with Dell EMC’s system management. Take advantage of OpenManage systems management portfolio, used across other PowerEdge servers, with the FX2, or leverage the embedded chassis management.

Perform automated deployments, updates and configurations with agent-free iDRAC with Lifecycle Controller.
Simplify with the new OpenManage Enterprise console, with custom reports and automatic discovery.
Enable easy collective or individual server management with the embedded Chassis Management Controller (CMC).

Technical details
Rack capacity
2U
LED indicators
Yes
Hot-Plug support
Yes
Heat dissipation
475 BTU/h
Product colour
Black, Silver
Number of fans
8 fan(s)
Dell E-Value Code
PEFX2Chassis
Power
Power requirements
1600W
Input current
25 A
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
433.5 mm
Depth
851.6 mm
Height
86.8 mm