More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JGS516 ProSafe 16 Port Gigabit Rackmount Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JGS516GE

Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
220637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity
*
16
Data transmission
MAC address table
*
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Design
LED indicators
Link, Power
Safety
UL listed (UL 1950)/cUL, IEC950/EN60950
Performance
Mean time between failures (MTBF)
87600 h
Power
Power consumption (typical)
25 W
Other features
Latency
20 µs max
Dimensions (WxDxH)
330 x 207 x 43 mm
I/O ports
16x RJ-45
Power requirements
100~240V; 50-60Hz
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, EN 50082-1, EN 55024, C-Tick
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
2.4 kg
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
JGS524FNA | ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
JGS524F | ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
JGS524FUK | ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
JGS524FGE | ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
JGS524GE | JGS524 ProSafe 24 Port Gigabit Rackmount Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
GS605GE | 5 Port Gigabit Desktop Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
GS608GE | 8 Port Gigabit Desktop Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|