location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-M160II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9725B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472106274
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 279.4 x 431.8 mm Sensor type: CMOS
  • - USB port
  • - Power supply type: AC 27 W
More>>>
Scanning
Maximum scan size *
279.4 x 431.8 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Film scanning
No
Greyscale levels
8
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (colour, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Duplex ADF scan speed (colour, A4)
120 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
Black, Grey
Performance
Sensor type *
CMOS
Light source
RGB LED
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
27 W
Power consumption (PowerSave)
1.8 W
Weight & dimensions
Width
230.8 mm
Depth
248 mm
Height
280 mm
Weight
3.2 kg
Packaging content
Drivers included
Yes
Bundled software
Canon CaptureOnTouch CapturePerfect Nuance eCopyPDF Pro Office Kofax VRS AIPE
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other features
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:25:20
Uk has collected 1 expert review for Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2020-06-10 03:23:15
The Canon imageFormula DR-M160II ($1,195) is an able high-volume document scanner designed for medium-size offices. Although its list price is $100 higher than that of our current Editors' Choice, the Epson WorkForce DS-860 ($899.00 at Amazon), it surpas...
Good Scans quickly, Very fast text recognition when scanning to searchable PDF files, Includes terrific PDF creation and editing software...
Bad In testing, paper occasionally jammed when scanning in simplex mode, Lacks bundled document management and business card archiving software...
Bottom line Have lots of documents to scan in a hurry? The Canon imageFormula DR-M160II is speedy at two-sided scanning and saving to searchable PDF format...
80%
Brand Image Product code Product Stock Price from
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
(show image)
9706B003 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)