location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 5520 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8G35A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart 5520 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 11 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 5.05 kg
More>>>
Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 600 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Maximum number of copies
30 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan to
E-mail
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Output colour depth
24 bit
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Sound pressure level (printing)
62 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
14.64 W
Power consumption (standby)
1.54 W
Power consumption (off)
0.09 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Minimum storage drive space
2000 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
545 mm
Depth
436 mm
Height
146 mm
Weight
5.05 kg
Packaging data
Package weight
6.47 kg
Packaging content
Drivers included
Yes
Other features
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP SP3 (32-bit) Mac OS X v10.6, v10.7
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2018-02-27 04:38:57
Uk has collected 25 expert reviews for HP Photosmart 5520 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2018-02-27 04:38:52
The Photosmart e-All-in-One 5520 is an entry-level multifunction colour inkjet printer that's designed for households wishing to print photographs and standard text documents. It does duplex and wireless mobile printing so users can print files from their...
Good Intuitive, responsive touchscreen, Wireless printing (HP ePrint, Apple AirPrint), Userfriendly, Prints online content without need for a computer, Scan to email...
Bad Only one paper tray of 80 sheets, Ink droplets visible in prints, Low contrast in photo mode...
Bottom line The Photosmart 5520 has excellent value-for-money. Its ease-of-use and ability to print wirelessly from any computer or mobile device (Android and iOS) make it a liberating experience compared to some printers. It was replaced by the 5525, a similar, yet...
80%
expertreviews.co.uk
Updated:
2018-02-27 04:38:52
With the ink installed and the printer switched on, you're ready to configure it using the integrated touchscreen display. On-screen instructions can take you through loading paper into the surprisingly flimsy tray at the bottom of the printer. The tray l...
Bottom line Although it's a useful home printer and scanner, this MFP produces some of the worst photos we've seen...
60%
alphr.com
Updated:
2018-02-27 04:38:52
The Photosmart 5520 looks like a carbon copy of last year's model, the 5510 . The chassis is identical, the ports, buttons and screen are all in the same location, and it has the same 80-sheet paper tray and flimsy arm for prints that holds a mere 15 shee...
Bottom line Good-quality prints and a tempting price make this affordable inkjet MFD well worth considering...
67%
macworld.co.uk
Updated:
2018-02-27 04:38:52
A considerably pared-down version of HP's 7520 multifunction printer, the HP Photosmart 5520 e-All-in-One offers some surprising features despite its relatively modest sub-£100 price tag.In contrast to the multi-layered design of the HP Photosmart 7520 e-...
Good Nice touchscreen interface, delicious price tag, low running costs, memory card slot...
Bad Some design flaws, no additional photo tray, no PictBridge port, depth of detail isn't strong, photo paper results moderately bubbly...
Bottom line A nice touchscreen interface and a delicious price tag helps make the HP Photosmart 5520 e-All-in-One a contender, and its low running costs won't hurt either. Its performance is solid rather than stunning though. Share this article Find the best pr...
80%
uk.hardware.info
Updated:
2018-02-27 04:38:52
We typically test the more expensive and advanced all-in-ones, but there are some interesting models out there that cost no more than . Hardware.Info tested five of them. A fairly complete all-in-one doesn't have to cost you hundreds of . If you keep...
0%
trustedreviews.com
Updated:
2018-02-27 04:38:55
HP's mainstream, home all-in-one printer has just been updated to the Photosmart 5520, by the addition of a duplex print engine and improved wireless printing, for a range of mobile devices. It manages to combine a low-profile design with a good feature...
Good 60mm touchscreen with touch buttons, AirPrint and Android App support, Good running costs for budget printer...
Bad Messy paper stop design, Awkward memory card slot, Paper tray restricted to 80 sheets...
Bottom line HP's Photosmart 5520 continues the success of its predecessor, but adds in faster mobile print and duplex printing. It's easy to use, quick to print, reasonably compact – though the paper supports are messy – and comparatively inexpensive to run. It's a g...
90%
techreviewsource.com
Updated:
2018-02-27 04:38:57
The HP Photosmart 5520 is an inexpensive multifunction printer that offers built-in duplexing, a touch panel and ePrint capabilities. It also provides reliable and good looking output but it lacks an automatic document feeder and the scanner lid hinge doe...
Good Affordable initial cost & ink, Wireless ePrint capabilities, Builtin duplexing, Very good output quality...
Bad Scanner lid hinge does not float, No automatic document feeder...
80%
Laptopmag.com
Updated:
2018-02-27 04:38:57
FOLLOW US SHARE Fast, easy to set up and boasting a wide array of mobile printing options, the HP Photosmart 5520 ($109) has the makings of a great all-in-one printer. A built-in touch screen makes this device a cinch to use, and the 5520 supports Appl...
Good Easy setup, Huge number of printing options, Fast wireless printing speed, Relatively inexpensive ink cartridges...
Bad Images and text appear grainy on regular paper, Overly bright photos, Very loud when loading paper...
Bottom line The HP Photosmart 5520 offers a ton of mobile printing options and fast speeds, but the print quality could be better.
60%
printercomparison.com
Updated:
2018-02-27 04:38:57
£69.99 Argos.co.uk£68.79 cartridge24.co.ukHP introduced its annual spring lineup of printers last month with the Officejet 150 Mobile All-in-One inkjet printer stealing the show. But another inkjet AIO was also released the Photosmart 5520 e-All-in-One in...
Good Ease of use, Quality prints, Creative offerings...
Bad Lack of photo software, Ink costs, Small paper tray...
70%
macworld.com
Updated:
2018-02-27 04:38:57
The $129 HP Photosmart 5520 e-All-in-One color inkjet multifunction (copy/print/scan) is a decidedly welcome replacement for the HP Photosmart 5510 e-All-in-One, which was a handsome but disappointing product that lacked manual duplexing and layout sup...
Good Good output quality...
Bad No automatic document feeder, * Scanner lid doesn't telescope...
60%
pcmag.com
Updated:
2018-02-27 04:38:57
Designed primarily for home use, without office-centric features like faxing or an automatic document feeder, the HP Photosmart 5520 e-All-in-One ($129.99 direct) is a different kind of multifunction printer. On the one hand it offers a low-end set of fea...
Good Touch-screen control panel. Wi-Fi. Prints through the cloud. Duplexes (prints on both sides of a page).
Bad No Ethernet connector. No PictBridge support...
Bottom line The HP Photosmart 5520 e-All-in-One is aimed primarily at home use, but offers some sophisticated features, like printing through the cloud, that are anything but basic...
60%
pcworld.com_techhive.com
Updated:
2018-02-27 04:38:57
The $129 (as of May 9, 2012) HP Photosmart 5520 e-All-in-One color inkjet multifunction (copy/print/scan) is a decidedly welcome replacement for the HP Photosmart 5510 e-All-in-One--a handsome but disappointing product that lacked manual duplexing and...
Good Cheap to buy, Good output quality...
Bad Scanner lid doesn't telescope, No automatic document feeder...
Bottom line This low-cost multifunction printer offers the duplexing and layout options that its predecessor lacked, making it a better buy for low-volume use. Its touchpad makes it more stylish, too...
60%