location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS18016xs+ NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 8 GB DDR3 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS18016xs+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS18016XS+ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174722013
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS18016xs+ NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 8 GB DDR3 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (2U) Black, Stainless steel
  • - Number of storage drives supported: 12 HDD & SSD
  • - Intel® Xeon® E3 V2 Family E3-1230V2 3.3 GHz
  • - 8 DDR3 Memory slots: 4
  • - Ethernet LAN iSCSI support
  • - Cooling type: Active
  • - 500 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:40:05
Uk has collected 1 expert review for Synology RackStation RS18016xs+ NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 8 GB DDR3 Black, Stainless steel and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-15 02:40:05
Synology is best known for its range of consumer and prosumer NAS devices, but the Taiwanese company also has a long-standing range of rack-mountable devices aimed at businesses. The RS18016xs+ is a 2U chassis equipped with a 3.3GHz Xeon E3-1230 v2 CPU. I...
Good Huge storage capacity, Top NAS performance, SAS and SATA support, Unlimited snapshots, Surveillance Station app...
Bad Too expensive for failover duties, Flimsy drive carriers...
Bottom line Not ideal as a storage cluster, but the RS18016xs+ is packed with features and is a good choice where having lots of storage capacity is a high priority...
60%
Brand Image Product code Product Stock Price from
Synology

Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 0 TB Black
(show image)
RS3614XS RS3614XS 0.00
(excl. VAT)
0 (incl. VAT)