More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-30000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B106031GA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
141498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Scanning
Maximum scan size
*
297 x 420 mm
Optical scanning resolution
*
600 x 1200 DPI
Colour scanning

Duplex scanning
*

Film scanning

Flatbed scan speed (b/w, A4)
30 sec/page
Design
Scanner type
*
Flatbed scanner
Performance
Sensor type
*
CCD
Scan drivers
TWAIN
Input capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
100 pages
Weight & dimensions
Weight
30 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
740 mm
Package depth
795 mm
Package height
605 mm
Packaging data
Package weight
43.6 kg
Packaging content
Bundled software
ISIS
Epson TWAIN HS Network
Epson TWAIN HS
Epson Scan Serve
System requirements
Compatible operating systems
Windows XP
Windows 2000
Windows NT 4.0
Windows Me
Windows 98
Windows 95
Other features
I/O ports
1 x 68 pin HD, 1 x 50 pin HD
Dimensions (WxDxH)
658 x 488 x 254 mm
Power requirements
220-240V
Logistics data
Products per pallet
2 pc(s)
Country of origin
Japan
Case or master carton weight
30 kg
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
196.5 cm
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
B11B176011 | Perfection 4490 Photo |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
B11B176021CE | Epson Perfection 4490 Photo |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
B11B176021CN | Perfection 4490 Photo |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
B11B176022 | Perfection 4490 Photo |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
B11B176023 | Perfection 4490 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|