location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit Easy Riser Laptop Cooling - Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit Easy Riser Laptop Cooling - Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60112 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252149365 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 507810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 14:01:16
The date of the most recent change of this product data-sheet in Icecat.
Kensington 60112 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington 60112 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington 60112 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit Easy Riser Laptop Cooling - Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand Black
  • - Minimum notebook screen size compatibility: 30.5 cm (12")
  • - Maximum notebook screen size compatibility: 43.2 cm (17")
  • - Foldable Height adjustment
More>>>
SmartFit® System

Allows you to dial in your ideal height setting using the color-coded fitting chart, with up to a 50-degree tilt angle so you can make a fast adjustment in two easy steps

Secure Fit

Padded inserts provide non-slip stability for any laptop between 12”-17”, keeping it firmly and safely in place while you work

Increased Air Circulation

By lifting laptop off the desktop, it dissipates heat buildup and keeps the laptop cooler, easing the strain on the battery and internal components

Highly Portable

Designed to quickly and easily fold flat so it saves space in your bag when you’re traveling on long or short trips

Design
Product type *
Laptop stand
Product colour *
Black
Minimum notebook screen size compatibility
30.5 cm (12")
Maximum notebook screen size compatibility
43.2 cm (17")
Ergonomics
Foldable
Yes
Height adjustment
Yes
Tilt angle range
0 - 50°
Weight & dimensions
Width
35 mm
Weight & dimensions
Depth
295 mm
Height
273 mm
Weight
710 g
Packaging data
Package width
279 mm
Package depth
41 mm
Package height
334 mm
Package weight
850 g
Technical details
Country of origin
Taiwan
Logistics data
Harmonized System (HS) code
84733080
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 14:05:55
Uk has collected 1 expert review for Kensington SmartFit Easy Riser Laptop Cooling - Grey and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
webuser.co.uk
Updated:
2011-09-27 14:05:55
This device from Kensington is a desk stand designed to work in conjunction with a separate keyboard. There’s no fan or cushion, but it lifts the screen of your laptop up to the height that a regular monitor should sit at. This makes for a very comfort...
80%
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)