location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos MM MP3 Gmini XS 100 Black 3Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM ARCHOS MP3 Gmini XS 100 Black 3Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500711
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos MM MP3 Gmini XS 100 Black 3Gb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 3 GB
  • - LCD 3.81 cm (1.5") 128 x 128 pixels
  • - Audio formats supported: MP3, WMA
  • - Line-out
  • - Continuous audio playback time: 14 h Li-Ion Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 11:56:20
Uk has collected 12 expert reviews for Archos MM MP3 Gmini XS 100 Black 3Gb and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 11:55:44
Archoss cute little MP3 player goes head to head with Apples mighty Ipod Mini and puts up a valiant fight. Listening to music can help transform the dullest commute into a pleasurable experience. But while there are plenty of hard disk-based MP3 pl...
80%
avecmobile.com
Updated:
2011-07-30 11:55:39
gray, black, blue or pink. Small 1.5 inch gray scale screen with resolution of 128x128 pixel...
0%
maximumpc.com
Updated:
2011-07-30 11:55:48
We, like, totally dig Archos for its many fabulous products, but the hard drive-based Gmini XS 100 isn’t one of them. Despite its charming simplicity, it seems dowdy and overpriced compared with the extraordinary 4GB iPod Mini and Creative’s 4GB featur...
40%
pcmag.com
Updated:
2011-07-30 11:56:12
Archos made too many compromises to keep the price of this player down. As an entry-level player, the XS 100 isnt a total di Specs: Player Type: Hard Disk MP3 Player, Radio: No, Recording, Voice: No, Recording, Line In: No, Audio Battery Life: 727...
40%
mp3.com
Updated:
2011-07-30 11:56:20
Small and light; nice design; intuitive controls; drag-and-drop or sync music transfers; plays DRM-protected WMA and subscription-based (Janus) files; on-the-fly playlists.
73%
Brand Image Product code Product Stock Price from
Archos

Archos MM MP3 Gmini XS 100 Pink 3Gb
(show image)
500712 MM ARCHOS MP3 Gmini XS 100 Pink 3Gb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex MP3 Player Pacific 512MB
(show image)
MP300130 MP3 Player Pacific 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex MP3 Player Ocean 128Mb
(show image)
MP300110 MP3 Player Ocean 128Mb 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex MP3 Mediterranean 256Mb
(show image)
MP300180 MP3 Mediterranean 256Mb 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.128 GB
(show image)
P5.22305.A10 EASY MP3 FLASH STICK 128MB EARPHONE NO DISPLAY USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.256 GB
(show image)
P5.22305.A11 USB 2.0 Easy MP3 Flash Stick 256MB1xAAA Battery and earphone blis 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MP3-PLAYER YP-53Z 0.256 GB Samsung MP3-PLAYER YP-53Z 0.256 GB
(show image)
YP-53Z MP3-PLAYER YP-53Z 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Portable Yepp Mp3 Player 1GB Samsung Portable Yepp Mp3 Player 1GB
(show image)
YP-T6Z Portable Yepp Mp3 Player 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MP3-PLAYER YP-53V 0.256 GB Samsung MP3-PLAYER YP-53V 0.256 GB
(show image)
YP-53V MP3-PLAYER YP-53V 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer Advanced MP3 Player 512 Mb 0.512 GB
(show image)
P5.22305.A22 Advanced MP3 Player 512 Mb 0.00
(excl. VAT)
0 (incl. VAT)