location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-3360C Inkjet A4 6000 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-3360C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040022028
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-3360C Inkjet A4 6000 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - Internal memory: 16 MB
  • - 6 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
170 pages
Fax speed dialing (max numbers)
100
Fax broadcasting
99 locations
Auto reduction
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Input & output capacity
Multi-Purpose tray input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
16 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
6 kg
Packaging data
Package weight
8.6 kg
Packaging content
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 3 ScanSoft Paperport SE + OCR Brother ControlCentre 2 (Mac) NewSoft Presto! PageManager 7 (Mac)
Other features
Dimensions (WxDxH)
407 x 292 x 198 mm
Scan file formats
BMP, JPG, PDF, PNG, TIFF
Compatible operating systems
Windows 98/ME/2000/XP/Vista MAC OS 10.2/3/4
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
490 x 372 x 275 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:51:42
Uk has collected 3 expert reviews for Brother MFC-3360C Inkjet A4 6000 x 1200 DPI 25 ppm and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
etechreviews.com
Updated:
2013-11-13 04:51:42
I guess the makers of this multifunction printer are still stuck somewhere in the 1990’s. frankly, its high time that they zap out of this phase and get a reality check because using this computer just made me feel like I was traveling in a time machi...
Good highly inexpensive, compact.
Bad awful print quality, highly inconvenient paper tray to use, lacks flatbed scanning functionality, very slow output speed.
0%