location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 300mm f/2.8L IS USM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 300mm f/2.8L IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2531A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Lens system
Lens viewing angle, diagonal
8.3°
Focal length range
300 mm
Thread diameter
1.28 cm
Design
Product colour
White
Weight & dimensions
Weight
2.6 kg
Filter size *
52 mm
Other features
Magnification
0.13x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:59:08
Uk has collected 11 expert reviews for Canon EF 300mm f/2.8L IS USM White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
Slrgear.com
Updated:
2011-08-14 04:59:04
Optically, the 300mm ƒ/2.8L IS produces extremely sharp images, almost free from chromatic aberration, distortion and corner shading. This is most evident when used on a sub-frame sensor body and larger apertures over smaller. On a full-frame se...
0%
juzaphoto.com
Updated:
2011-08-14 04:59:05
The Canon 300 f/2.8 is one of the best Canon lens ever made; it has awesome image quality, and it is an excellent and versatile choice for many genres of photography - nature, sport, portrait. With the teleconverters you get a very good reach, and its...
Good Outstanding image quality, even wide open, Good image quality even with teleconverters, Bright aperture and good reach (with TCs), Fast autofocus, Image stabilization (very useful, even though quite old), First rate built quality; weather sealed...
Bad Id have liked to have 4 stops IS...
0%
Slrgear.com
Updated:
2014-11-02 01:26:48
Released in 1999, the Canon 300mm ƒ/2.8L is one of Canon's group of fast image-stabilized long primes. This group includes the 200mm ƒ/2, 300mm ƒ/2.8, 400mm ƒ/2.8, 500mm ƒ/4 and 600mm ƒ/4 IS lenses. As an L-class lens, the 300mm ƒ/2.8 is constructed with...
Bottom line Optically, the 300mm ƒ/2.8L IS produces extremely sharp images, almost free from chromatic aberration, distortion and corner shading. This is most evident when used on a sub-frame sensor body and larger apertures over smaller. On a full-frame sensor body...
98%
The-digital-picture.com
Updated:
2014-11-02 01:26:48
The Canon EF 300mm f/2.8 L IS USM Lens produces absolutely awesome image quality. This may be the highest image quality Canon EF lens made. Canon introduced the Canon EF 300mm f/2.8 L IS USM Lens in 1999 along with a number of other Super Telephoto le...
0%
Kenrockwell.com
Updated:
2014-11-15 01:09:18
This Canon 300mm f/2.8 is an ultra high performance telephoto lens for every Canon DSLR and 35mm EOS camera. It has spectacular optics, fast autofocus and top-notch build quality.For less than one-third the price of the newest Canon EF 300mm f/2.8 L IS II...
0%
dxomark.com
Updated:
2015-07-05 01:10:41
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
52%
dxomark.com
Updated:
2015-07-05 01:10:41
In the first part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D, we've assessed a raft of primes from both the maker and third parties to see how well they perform on the camera. As well as highlighting the b...
34%
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)