location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-61 2000 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H158040EA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:50:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-61 2000 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 2000 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 400:1
More>>>
Projector
Projector brightness *
2000 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
400:1
Uniformity
85%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focal length range
21.3 - 25.6 mm
Design
Market positioning *
Home cinema
Display
Display
LCD
Display resolution
480000
Weight & dimensions
Weight *
4 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Light source
200W UHE
Audio input
Stereo mini-jack x 2
Audio output
Stereo mini-jack
Dimensions (WxDxH)
272 x 350 x 109 mm
I/O ports
USB B x1 (mouse, K/B, control) D-sub 9pin x1 RS-232C
Viewing angle, horizontal
-4°
Interface
USB I/O, SERIAL I/O
Recommended operating temperature range (T-T)
5 - 35 °C
Lens system
Manual zoom / focus
Video in
Mini D-sub 15pin x 2 Blue-molding
Video out
Mini D-sub 15pin x 1 Black-molding
Brand Image Product code Product Stock Price from
Epson EMP-S3 Epson EMP-S3
(show image)
V11H179040 Epson EMP-S3 0.00
(excl. VAT)
0 (incl. VAT)
Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600) Sharp PG-B10S data projector 1200 ANSI lumens SVGA (800x600)
(show image)
PG-B10S PG-B10S