More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Daisy-Chain Cable - 2 ft (0.6 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5262

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0617407429886

Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
269952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
15 Dec 2023 11:28:19
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product colour
Black
Cable length
*
0.61 m
Compatible products
KVM
Other features
Connector(s)
DB25(RS232)
Logistics data
Harmonized System (HS) code
84733080
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
AP5256 | KVM SUN Cable VGA - 12 ft (3.6 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP5260 | KVM SUN Cable VGA - 25 ft (7.6 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP5255 | KVM SUN Cable 13W3 - 12 ft (3.6 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP5259 | KVM SUN Cable 13W3 - 25 ft (7.6 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP5251 | KVM SUN Cable 13W3 - 6 ft (1.8 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP5252 | KVM SUN Cable VGA - 6 ft (1.8 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP5261 | KVM USB Cable - 25 ft (7.6 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AP5263 | KVM Daisy-Chain Cable - 6 ft (1.8 m) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.