location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C2600N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C2600N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C585001BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C2600N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - A4 30 ppm
  • - Maximum duty cycle: 120.000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 350 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9.3 s
Time to first page (colour, normal)
15.3 s
Features
Maximum duty cycle *
120.000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1150 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
DL
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
350 MHz
Performance
Sound pressure level (printing)
56 dB
Sound power level (standby)
40 dB
Power
Power consumption (printing) *
900 W
Power consumption (standby)
99 W
Power consumption (off)
12 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
37 kg
Dimensions (WxDxH)
431 x 518 x 425 mm
Packaging data
Package width
546 mm
Package depth
717 mm
Package height
756 mm
Package weight
44.9 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Pallet length (UK)
133.4 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Mac compatibility
Yes
Power consumption (active)
583 W
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:52:46
Uk has collected 7 expert reviews for Epson AcuLaser C2600N and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 07:52:46
A good choice for companies that need to tightly control the costs associated with colour printing. Its not the fastest, but quality is high While the Kyocera Mita FS-5020N is perfect for large workgroups generating high volumes of colour graphics, t...
83%
expertreviews.co.uk
Updated:
2011-09-26 07:52:46
Epson describes its AcuLaser 2600N as a convertible laser printer. Though its a four-pass device, it has a black-only mode where its cyan, magenta and yellow toners can be removed or even replaced with additional black supplies. If there is black t...
80%
dpexpert.com.au
Updated:
2011-11-04 14:23:37
The Epson Aculaser C2600N is a colour laser printer that uses four toner cartridges ? black, cyan, magenta and yellow. Epson rate the resolution of the printer at 2400 dpi using the company?s ?resolution improvement technology.? The subjective impress...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:23:37
Weve been hearing about how a paperless office will revolutionise the workplace for more than a decade now. Even with ever-increasing email usage, irrespective of what tech pundits may claim, the truly paperless office is still a long way away. Epson...
80%
trustedreviews.com
Updated:
2011-09-26 07:52:46
Workgroup colour laser printers may have dropped considerably in price over the last couple of years, but an investment of £500, multiplied by the number of workgroups in your organisation, can still be considerable. It may not be immediately apparent whi...
90%
Brand Image Product code Product Stock Price from
Epson AcuLaser C2600DN Epson AcuLaser C2600DN
(show image)
C11C585001BT Epson AcuLaser C2600DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C2600DTN Epson AcuLaser C2600DTN
(show image)
C11C585001BY Epson AcuLaser C2600DTN 0.00
(excl. VAT)
0 (incl. VAT)