location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Zoom lens TS-E 45mm 2.8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom lens TS-E 45mm 2.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2536A005 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Lens system
Focus adjustment
Manual
Lens viewing angle, diagonal
51°
Focal length range
45 mm
Thread diameter
8.1 mm
Design
Product colour
Black
Weight & dimensions
Weight
645 g
Filter size *
72 mm
Other features
Magnification
0.16x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:39:48
Uk has collected 7 expert reviews for Canon Zoom lens TS-E 45mm 2.8 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-06-12 08:51:45
The EF 180mm Macro f/3.5L USM ($1,579 list) is a telephoto prime lens for Canon cameras that features macro shooting capability. At its closest focusing distance it supports 1:1 magnification, which means that an object in the image frame will be projecte...
Bottom line The EF 180mm Macro f/3.5L is a sharp telephoto macro lens for Canon D-SLRs. It supports 1:1 magnification, but lacks image stabilization...
80%
The-digital-picture.com
Updated:
2011-09-25 23:39:48
The Canon TS-E 45mm f/2.8 Tilt-Shift Lens brings tilt, shift and rotate movements to a digital (or film) SLR format camera body. In near-standard focal length, the TS-E 45 delivers excellent optical quality. First, what is a Tilt-Shift lens? Canons...
0%
pcmag.com
Updated:
2013-06-12 08:51:46
The EF 180mm Macro f/3.5L USM ($1,579 list) is a telephoto prime lens for Canon cameras that features macro shooting capability. At its closest focusing distance it supports 1:1 magnification, which means that an object in the image frame will be projecte...
Good Very sharp. 1:1 magnification. Includes hood and tripod collar.
Bad Expensive. Lacks image stabilization...
Bottom line The EF 180mm Macro f/3.5L is a sharp telephoto macro lens for Canon D-SLRs. It supports 1:1 magnification, but lacks image stabilization...
80%
photo.net
Updated:
2013-06-12 08:51:52
This is an expensive high-quality lens that focusses continuously down to 1:1 (i.e., you can take a picture of something that is 24x36mm in size, the dimensions of the standard 35mm frame). The lens has an ultrasonic motor that allows manual focusing e...
0%
juzaphoto.com
Updated:
2013-06-12 08:51:55
Overall, the Canon 180 is a great lens; it offers excellent image quality, and its focal lenght gives a good working distance and a pleasing background blur. That said, some things could be improved, in praticular I miss weather sealing; even more imp...
Good Excellent sharpness, very good even with the 1.4x TC and 2.0x TC, Good built quality (the black finish is better than the Sigma EX finish), Full time manual focus thanks to ultrasonic AF motor, The focal length allows to isolate the subject agains...
Bad Lack of weather sealing...
0%
The-digital-picture.com
Updated:
2013-06-12 08:51:58
The Canon EF 180mm f/3.5 L USM Macro Lens is a very sharp lens that produces beautifully smooth color. I thought the Canon EF 100mm f/2.8 Macro USM Lens was a great lens (and it is) - But, I like the Canon EF 180mm f/3.5 L USM Macro Lens better. After...
0%
Kenrockwell.com
Updated:
2015-01-13 01:07:39
This EF 180mm f/3.5 L macro is Canon's sharpest lens. While all Canon lenses are sharp, if you like to split pixels and try to force lenses into situations where you can see slight differences in sharpness, no other Canon lens is as sharp as this one.Base...
0%
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)