location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6681 Imaging Smartphone, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6681 Imaging Smartphone, Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0058115
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6681 Imaging Smartphone, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 208 pixels
  • - MMC, SD
  • - Bluetooth
  • - Single camera
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:22:08
Uk has collected 8 expert reviews for Nokia 6681 Imaging Smartphone, Blue and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 21:56:44
The menu interface offers a lot of options for the user and doesn’t differ much from the Nokia 6680 and 6630. Situated in the middle just below the screen is the the five-way navigation key. On the outer side – at both left and right - are the...
0%
Mobile88.com
Updated:
2013-11-09 09:22:08
The menu interface offers a lot of options for the user and doesn’t differ much from the Nokia 6680 and 6630. Situated in the middle just below the screen is the the five-way navigation key. On the outer side – at both left and right - are the...
0%
My-Symbian.com
Updated:
2013-11-09 09:22:08
The Nokia 6681/6682 is a 3G-less variant of the 3G-optimized Nokia 6680 imaging smartphone. The 6681 and 6682 support GPRS and EDGE connections with speeds up to 236.8 kilobytes per second and unlike the 6680 they do not support WCDMA networks. Anothe...
0%
mobileburn.com
Updated:
2013-11-09 09:22:08
Nokias 6681 and 6682 are near clones of the 6680 that we just reviewed. This story points out the differences, offers some more photos, and points you to the 6680 review to learn more.
0%
mobile-review.com US
Updated:
2013-11-09 09:22:08
Review Nokia 6680...
0%
gsmarena.com
Updated:
2013-11-09 09:22:08
The new smart phone Nokia 6681 has appeared on the market ? a prettier successor of the previous model. It has a better display, a handy lens cover and a highly convenient view at the calendar events on the main display.
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6680 Silver-Blue 900 mAh Blue, Silver
(show image)
0057954 6680 Silver-Blue 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6681 Imaging Smartphone White
(show image)
6681W 6681 Imaging Smartphone 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6681 Imaging Smartphone, White
(show image)
0058116 6681 Imaging Smartphone, White 0.00
(excl. VAT)
0 (incl. VAT)