location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC X981UHD PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X981UHD PG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003983
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695112346
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC X981UHD PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 2.49 m (98") 3840 x 2160 pixels LED 500 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Display
Display diagonal *
2.49 m (98")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
1300:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Active display area (W x H)
2159 x 1214 mm
Display diagonal (metric)
248.8 cm
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1600 x 1200 (UXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1920 x 1080 (HD 1080), 800 x 600 (SVGA), 1360 x 768 (WXGA), 3840 x 2160, 4096 x 2160
Ports & interfaces
HDMI ports quantity *
4
DVI port *
Yes
DVI-D ports quantity
2
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Ethernet LAN data rates
100 Mbit/s
Audio (L/R) in
2
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
No
Ambient light sensor
Yes
HDCP
Yes
Power
Power consumption (typical) *
226 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
2204 mm
Depth
108 mm
Height
1259 mm
Weight
95 kg
Packaging content
Remote control included
Yes
Cables included
AC, DisplayPort
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
C-tick; CE; FCC Class B; PSB; RoHS; TÜV GS; UL/C-UL or CSA; VCCI
Technical details
Compliance certificates
RoHS
Other features
Manual
Yes
Glass protection
Yes
Energy efficiency class (old)
A+
Brand Image Product code Product Stock Price from
NEC MultiSync X981UHD-2 PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X981UHD-2 PG Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004182 X981UHD-2 PG 0.00
(excl. VAT)
0 (incl. VAT)
NEC MultiSync X841UHD-2 PG Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7 NEC MultiSync X841UHD-2 PG Digital signage flat panel 2.13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004184 X841UHD-2 PG 0.00
(excl. VAT)
0 (incl. VAT)