location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MiniSaver™ Mobile Keyed Lock — Single

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniSaver™ Mobile Keyed Lock — Single
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67903S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252474900
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington MiniSaver™ Mobile Keyed Lock — Single
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key
  • - Best uses: Laptop
  • - Carbon, Steel
  • - Black, Metallic
More>>>
Cleat™ Locking Technology

Retracting “claws” grab on to the internal sides of the security slot, creating a strong connection between the device’s shell and the lock, ensuring your device will still be there when you get back

Pivot and Rotate Cable

Special hinge creates great freedom of movement, eliminating awkward angles and allowing you to insert your key with complete ease

Push-Button Design

Allows for one-handed engagement into the laptop, quickly and easily attaching the lock inside the Kensington Security Slot™

Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Off-Body Lock

A groundbreaking design, by moving the main lock housing away from the device, it creates greater flexibility so it won’t interfere with surrounding ports and jacks needed to support your accessories

Register & Retrieve

Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen

Single Keyed

Provides administrative access that is designed for high-level and convenient on-site security. This solution secures equipment using identical locks that can only be unlocked by IT key-holders. One master key opens all locks, giving your IT manager ultimate control and access.

Features
Product colour *
Black, Metallic
Best uses *
Laptop
Lock type *
Key
Material
Carbon, Steel
Features
Locking
Yes
Packaging data
Package width
178 mm
Package depth
25 mm
Package height
203 mm
Brand Image Product code Product Stock Price from
Kensington CableSaver Kensington CableSaver
(show image)
64519US CableSaver
Country Distributor
United States 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)