location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB6240 2700 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB6240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J0Y77.B56
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:23:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB6240 2700 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2700 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 350 W
More>>>
Projector
Projector brightness *
2700 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
NSH
Lamp power
250 W
Lens system
Focus *
Manual
Power
Power consumption (typical) *
350 W
Weight & dimensions
Weight *
2.9 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
262 x 91.2 x 215.5 mm
Power requirements
AC 100 - 240 V, 50 - 60 Hz
I/O ports
Analog RGB: D-sub 15 pin x 1 Component Video D-sub 15 pin x 1 S-Video Mini DIN 4 pin x 1 Composite-Video RCA x 1 PC Audio Stereo mini jack x 1 Video L/R audio Stereo mini jack x 1
Brand Image Product code Product Stock Price from
BenQ W100 1300 ANSI lumens DLP SXGA (1280x1024) BenQ W100 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0.00
(excl. VAT)
0 (incl. VAT)