location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4620 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ152C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112248062 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2012
Product end of life date
Bullet Points HP OfficeJet 4620 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 64 MB Built-in processor 240 MHz
  • - 6.27 kg
More>>>
Efficient web connectivity--even print on the go[1]

Print from mobile devices on the go. With HP ePrint, now you can print from virtually anywhere.[1]
Now with Apple® AirPrint™. Simply print wirelessly from your iPad®, iPhone®, or iPod touch®.[3]
Stay connected—share on a wireless network or through the Hi-Speed USB port.[2]

Standout versatility to increase productivity

Print, copy, scan, and fax with ease. Fax and scan documents directly to a PC and to network folders.
Finish projects fast—use the 35-page automatic document feeder to save time.
Print everyday documents at ISO speeds up to 8 ppm black and up to 7.5 ppm color.[5]
Easily print, scan, and copy documents from the convenient 2.0-inch (5.08 cm) diagonal mono graphic display.

Professional color you can count on—for less

Print professional color for a low cost per page, and save on frequent printing, using high-capacity cartridges.[6]
Print documents affordably with four individual inks.
Produce fast-drying documents, using papers with the ColorLok® logo, and print fade-resistant documents.[7]
Produce documents, brochures, and flyers without borders—print all the way to the edge of the page.

Outstanding energy and resource savings

Conserve resources, using an ENERGY STAR® qualified e-all-in-one with smart energy-saving modes.
Use a product that is composed of recyclable plastics.
Cut waste—get free and easy recycling with HP Planet Partners.[8]
Use Original HP cartridges for quality, reliability, and rewards.[9]

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
5.5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (black)
3.75 ppm
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
99 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Input & output capacity
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
240 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (average operating)
15.1 W
Power consumption (standby)
4.5 W
Power consumption (sleep)
2.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
60 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
448 mm
Depth
350 mm
Height
206 mm
Weight
6.27 kg
Packaging data
Package width
490 mm
Package depth
249 mm
Package height
410 mm
Package weight
8.12 kg
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:37:53
Uk has collected 6 expert reviews for HP OfficeJet 4620 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
computeractive.co.uk
Updated:
2019-12-01 23:37:52
Printers and MFDs aren't known for attractive curves, so HP's Officejet 4620 comes as something of a breath of fresh air. Although it's an office-orientated device with a fairly hefty ADF fixed on top, a lovely curved front helps to make it one of the...
0%
digitalversus.com
Updated:
2019-12-01 23:37:53
The Officejet 4620 is the entry-level model in HP's latest generation of Officejet printers. Designed for home offices and small businesses, it offers all the common multifunction features (printing, copying...
Good Cost per page, Speed, Responsiveness, Prints via smartphone or tablet (ePrint, AirPrint), Low energy consumption, Quiet...
Bad No doublesided prints, No receptacle in front to catch printed pages, Sheets get bunched together when printing, Lowcapacity paper tray (80 sheets)...
Bottom line The HP Officejet 4620 is an entry-level printer that is inexpensive and saves money on both energy and ink. It offers great value for money for users with moderate printing needs...
80%
itproportal.com
Updated:
2019-12-01 23:37:53
If you need an inexpensive personal printer in any size office, make sure the HP Officejet 4620 e-All-in-One is somewhere on your must see list. One of the few sub-£100 printers that leans more towards office needs than home printing requirements, with fe...
Good Prints, scans and faxes, Cloud printing functionality, Builtin WiFi, Automatic document feeder...
Bad No Ethernet connection, No duplexer...
60%
trustedreviews.com
Updated:
2019-12-01 23:37:53
SOHO all-in-ones, like HP's Officejet 4620, usually sit in the £100-£200 price range, so this one at (just) under £100, is at the budget end of the class. Even so, it can print, copy, scan and handle fax, though it has no facilities to deal with memory ca...
Good Separate ink cartridges, 35-sheet ADF, ePrint and AirPrint support...
Bad Ugly display font, Hard to find downloadable apps, No USB or card slots...
Bottom line HP claims the OfficeJet 4620 can print at speeds of 8.0ppm for ISO black and 7.5ppm for ISO colour. We won't argue much with the black print spec, as we saw 6.1ppm for our 5-page black text print and 7.3ppm for the extended, 20-page test. Colour print is...
70%
pcmag.com
Updated:
2019-12-01 23:37:53
If you need an inexpensive personal printer in any size office, make sure the HP Officejet 4620 e-All-in-One ($99.99 direct) is somewhere on your must see list. One of the few $100 printers that leans more towards office needs than home printing needs, wi...
Good Prints, scans, and faxes. Prints through the cloud. Wi-Fi. Automatic document feeder.
Bad No Ethernet connector. No duplexer. Low paper capacity. Cloud printing requires connection to a Wi-Fi network...
Bottom line The HP Officejet 4620 e-All-in-One is meant primarily as a personal printer in any size office, but prints photos well enough to serve as a home printer too...
60%