location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Camera DMC-FZ4 1/2.5" Compact camera 4 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera DMC-FZ4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FZ4
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Camera DMC-FZ4 1/2.5" Compact camera 4 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 4 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 4x
  • - Video recording 320 x 240 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-03 04:00:15
Uk has collected 4 expert reviews for Panasonic Camera DMC-FZ4 1/2.5" Compact camera 4 MP CCD Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
review-shop.com
Updated:
2016-11-03 04:00:15
After using a 2-Megapixel Panasonic DMC-FZ1 (upgraded to FZ2 firmware) for a while, I decided that I need a camera with higher resolution. Since I have SD cards and 55mm filters that I used with the FZ1 and since I liked the FZ1s features, menu syste...
100%
steves-digicams.com
Updated:
2016-11-03 04:00:15
The Panasonic Lumix DMC-FZ4 is a 4-megapixel digital camera with a high-quality Leica 12x optical zoom. The Leica DC Vario-Elmarit 12x zoom is equivalent to a 35 - 420mm zoom on a 35mm camera with a F2.8 to F3.3 maximum aperture. Panasonics advanced M...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Camera DMC-FZ30 black 1/1.8" 8 MP CCD 3264 x 2448 pixels Black, Silver
(show image)
DMC-FZ30 Camera DMC-FZ30 black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Compact LUMIX DMC-FX 9 1/2.5" Compact camera 6 MP CCD Silver
(show image)
DMC-FX9 Compact LUMIX DMC-FX 9 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix Digital Camera DMCFZ5B 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ5 Lumix Digital Camera DMCFZ5B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Digital Camera DMC-FZ10 1/2.5" 4 MP CCD Black, Silver
(show image)
DMC-FZ10 Digital Camera DMC-FZ10 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Lumix DMC-FZ20 digital camera 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
(show image)
DMC-FZ20 DMC-FZ20 0.00
(excl. VAT)
0 (incl. VAT)