location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM6404H video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM6404H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM6404H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006258 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VM6404H user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM6404H video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI
  • - 4096 x 2160 pixels
  • - Black
More>>>
Ports & interfaces
Video port type *
HDMI
HDMI in
4
Number of HDMI outputs
4
RS-232 ports
1
Features
Material
Metal
Product colour
Black
HDCP
Yes
Maximum refresh rate
60 Hz
Maximum operating distance
15 m
Rack mounting
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
340 MHz
Maximum resolution
4096 x 2160 pixels
Rack capacity
1U
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Power
AC adapter input current
1 A
Power consumption (typical)
47.6 W
Weight & dimensions
Weight
4.72 kg
Dimensions (WxDxH)
307.3 x 432.4 x 44 mm
Packaging content
Quick start guide
Yes
Remote control included
Yes
Manual
Yes
Packaging content
1x VM6404H 4 x 4 4K HDMI Matrix Switch with Scaler 1x Power Cord 1x IR Remote Control 1x IR Receiver 1x Mounting Kit 1x User Instructions
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VP1420 video switch HDMI/VGA ATEN VP1420 video switch HDMI/VGA
(show image)
VP1420 VP1420 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)